In the oil and gas industry, component reliability is critical. Fracking equipment operates in demanding environments where manufacturing defects can lead to costly downtime. One important step in the production of these components is the curing of adhesives used in valve assemblies. For manufacturers seeking consistent quality and repeatable results, induction offers a highly effective... Read more...
More Product Announcements from Ambrell Induction Heating SolutionsSilicon nitride ignition technology is a new technology commonly used in ignition devices. As new arrival of ceramic igniter also called Quartz Crystal Igniter is a very good solution in the pellet ignition market. Compared with traditional ceramic lighters, the ignition time is reduced to less than 60 seconds. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.INNOVACERA’s MCH ceramic heater for hair straighteners is a compact ceramic heating element built on an alumina ceramic substrate with an integrated resistance heating circuit.It is designed for hair straighteners,flat irons,and other hair styling appliances that require fast and stable heating. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.For surface heating, there are other choices of heaters. Heatron provides Flexible Silicon Heaters, Kapton® Polyimide Etch Foil heaters, and Etched Mica Heaters. The question is why choose Thick Film Heaters as your heating solution? Below answers the unique advantages and benefits TFHs offer, which sometimes, cannot be replaced by other forms of surface heaters. Read more...
More Product Announcements from Heatron, Inc.TraceLogic is Gaumer’s online heat-trace calculator, built to help engineers and project teams work through heat-tracing requirements efficiently.
Create a free account to access the calculator, enter your project information, and begin selecting the heat-trace solution that fits your application.
New to TraceLogic? Register with your contact and company inform... Read more...
More Product Announcements from Gaumer ProcessChoosing the Right Process Heating System for Oil and Gas Applications
In oil and gas facilities, temperature can affect how easily a product moves, how equipment performs, and how consistently a process runs.
Crude oil and other process fluids may need heat to maintain the right viscosity and operating temperature. When temperatures change too much, production can b... Read more...
More Product Announcements from Gaumer ProcessINNOVACERA alumina ceramic igniter is designed for reliable ignition in pellet grills, pellet stoves, pellet smokers, biomass burners, and other solid-fuel heating equipment. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.STEGO’s redesigned CSF 028 combines a compact, touch-safe PTC enclosure heater and fan with a built-in fixed thermostat for automatic condensation protection. Available in 250 or 400 W, 120 or 230 V models, it adds push-in wiring and combined DIN-rail clip/screw mounting. Read more...
More Product Announcements from STEGOSTEGO’s redesigned CSL 028 is a compact, touch-safe PTC enclosure heater with fan for condensation prevention and even heat distribution. Models offer 250 or 400 W at 120 or 230 V AC, push-in wiring, combined DIN-rail clip/screw mounting, and optional separate control of the heater and fan. Read more...
More Product Announcements from STEGOCeramic igniters are simply the best for lighting pellet and biomass burners. They use only a fraction of the energy required by hot air fans and ignition blowers and will light all fuel types. Ideal for wood pellets, chips, straw, corn etc. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.