VICFUSE

VICFUSE VC10 (1000V series) fast-acting, full-range fuses protect inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Rated 1000VAC/DC with current ratings from 0.1A to 40A, they offer low I²t for improved semiconductor protection, AEC-Q200 qualification, and current limiting performance in a compact 10×38mm cartridge format. Read more...

More Product Announcements from VICFUSE
Suzhou Ele Mfg Co., Ltd.

ELEGRP offers modular safety solutions for household appliances, leveraging 20+ years of expertise in electrical safety. Our offerings feature scalable and intelligent designs, including sterilization, food preservation, safety, and intelligent control modules. These solutions are adaptable for diverse scenarios, ensuring both consumer safety and a healthy home environment for various ap... Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
VICFUSE

The Vicfuse VSP-000 fuse provides reliable semiconductor protection for high-voltage AC and DC power electronics. Rated up to 1000VDC/AC and 500A, with 50kA interrupting capacity, it safeguards IGBTs, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters against overcurrent and short-circuit events. Read more...

More Product Announcements from VICFUSE
VICFUSE

The VJT Time-Delay Class J Fuse from VICFUSE provides current-limiting overcurrent protection for industrial power distribution and equipment protection applications. Designed according to UL248-8, the VJT series combines time-delay performance with high interrupting capacity up to 200kA AC, making it suitable for motors, transformers, branch circuits, control panels, and load center app... Read more...

More Product Announcements from VICFUSE
VICFUSE

VICFUSE UL Class CF Fuses are finger-safe, current-limiting fuses offering up to 70% size reduction compared to Class J, CC, T, and RK fuses. Available in fast-acting, time-delay, photovoltaic, and wind power variants rated up to 600VAC/DC (or higher for PV/wind applications), they help reduce arc-flash hazards and personnel shock risk in UPS, critical power, solar, and wind power infras... Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse VD Series is a high-voltage semiconductor protection fuse designed for DC circuit protection against overload and short-circuit conditions. Engineered for diodes, thyristors, GTOs, and IGBT devices, the VD series provides ultra-fast current-limiting performance with high interrupting capacity up to 100kA for demanding power electronic applications. Read more...

More Product Announcements from VICFUSE
VICFUSE

Vicfuse VNJ semiconductor protection fuses are designed for UPS systems, AC and DC drives, and reduced voltage motor starters requiring low I²t and high reliability. Rated 1000VAC/1000VDC with current ratings from 35A to 800A and an interrupt rating of 100kA AC/DC, these fuses protect power semiconductor devices in demanding high-voltage industrial applications. Read more...

More Product Announcements from VICFUSE
VICFUSE

Vicfuse VBS series British Standard semiconductor protection fuses are fast-acting fuses designed for semiconductor circuit protection in industrial and power conversion applications. Rated 690VAC/700VAC/450VDC with current ratings from 50A to 800A and interrupt ratings up to 200kA, the VBS series meets IEC 60269-4 and BS88-4 standards for global semiconductor fuse applications. Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse HMD Series is a high-current bolt-on DC fuse designed for overload and short-circuit protection in low-voltage DC systems. Rated from 60A to 500A at 70VDC, the HMD fuse combines compact construction, secure bolted connections, and reliable fault interruption for battery-powered equipment and industrial DC circuits. Read more...

More Product Announcements from VICFUSE
VICFUSE

Vicfuse VRJ semiconductor protection fuses are fast-acting fuses designed for UPS systems, AC and DC drives, and reduced voltage motor starters requiring low I²t and high reliability. Rated 1000VAC/DC with current ratings from 35A to 2000A and a 100kA interrupt rating, these fuses protect power semiconductor devices across a wide range of high-voltage industrial applications. Read more...

More Product Announcements from VICFUSE