1210 Low-ESR quartz crystal for miniature designs
Extend battery life with ultra-low-power 32.768 kHz quartz delivering stable timing for space-constrained IoT, wearable and portable devices. Read more...
More Product Announcements from Micro Crystal AGThe ultra-miniature SMLF-1610 series of tuning fork crystals come in a 1.6 mm x 1.0 mm 2-pad ceramic package.
Specifications:
Nominal Frequency: 32.768KHz
Frequency Tolerance, Ta=25°C ± 3°C: ±20ppm
Load Capacitance: 5pF, 6pF, 7pF, 9pF, 12.5pF or specify
Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C
... Read more... More Product Announcements from Interquip Electronics Co., Ltd.Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in 5G products.
Speci... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C to +125°C (Grade 1). With its compact 1.6x1.2mm package and compliance with AEC-Q200 standa... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip Frequency Products offers one of the world’s smallest quartz crystals, the SMCE-1210, which measures just 1.2 x 1.0mm with a height of only 0.33mm.
The SMCE-1210 is available in frequencies between 32MHz and 100MHz and is ideal for applications where space is at a premium such as IoT, VGA, USB and Wi-Fi. The parts are offered with frequency stabilities down to +-30... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.ECS Inc.'s ECX-1637B2 is a compact surface mount crystal that includes tight stability and low aging. It comes in a 2.0 x 1.6 x 0.45 mm 4-pad package. Read more...
More Product Announcements from ECS Inc. InternationalThe ultra-miniature ECX-12 is a very compact SMD tuning fork crystal. ECS Inc. has expanded reel sizes available for these tuning forks that include both 3,000- and 9,000-piece reels to streamline your manufacturing process. Read more...
More Product Announcements from ECS Inc. InternationalInterquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These resonators passed IC match tests and conform to AEC-Q200. Interquip SMCE-2016 crystals are ideal for Digital Car Key, UWB, NFC, and... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.