Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These resonators passed IC match tests and conform to AEC-Q200. Interquip SMCE-2016 crystals are ideal for Digital Car Key, UWB, NFC, and... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Self-developed
Unlike SMCE series, SMCM series is an environment friendly self-developed crystal resonator by Interquip. The cost is highly squeezed with the fully localized supply chain, self-developed package and know-how. Hundreds of million devices have been ship and its quality is certified by the market itself.
Direct replace and enjoy cost saving
The... Read more...
High-Reliability Quartz Resonators for Automotive Applications
Interquip SMCE-1612 Automotive-Grade Quartz Crystal Resonators are engineered to meet the demanding requirements of automotive systems and high-performance applications. These resonators feature a frequency range of 16MHz to 96MHz, AEC-Q200 qualification, and PPAP documentation, ensuring exceptional reliability... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.The ECX-32 SMD crystal offers a standard version with a tight ±10 ppm stability, tight ±10 ppm tolerance and an industrial temperature range of -20°C ~ +70°C. This crystal is ideal for Wi-Fi, Bluetooth and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalECS Inc.'s compact ECX-1637QZ surface mount crystal has an extended temperature range and is ideal for automotive and TPMS applications. Read more...
More Product Announcements from ECS Inc. InternationalThe ECX-2236B is a surface-mount (SMD) quartz crystal that provides precise long-term stability of ±10 ppm and minimal aging. Read more...
More Product Announcements from ECS Inc. InternationalThe ECX-1637B offers ±1 ppm first-year aging in a compact surface mount ceramic package ideal for wireless applications. Read more...
More Product Announcements from ECS Inc. InternationalThe ECX-12Q AEC-Q200 qualified SMD 32.768 kHz tuning fork crystal is available in a 2.0 x 1.2 mm 2-pad package. Read more...
More Product Announcements from ECS Inc. InternationalEnvironmental Friendly
SMCM32255H series is an environment friendly self-developed crystal resonator by Interquip that eliminated the electroplating process with more cost effective processes..
Direct replace and enjoy cost saving
The SMCM3225H SMD crystal resonator is pin to pin replacement to the SMCE3225 crystal resonator that dominates the market. I... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.