Interquip provides compact sized crystal, widely applied in automotive, data centers, EV charging systems, infotainment systems, Connected Cars, C-V2X, 5G communications, ADAS, LEO for IoV, and GNSS positioning and tracking.
Conforms AEC-Q200 / AEC-Q100 / IATF 16949
Operating temperature range: -55°C ~ 125°C
High quality requirements such as zero defects, Spe... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Need a frequency control solution for your specific application? See one of the following crystal and oscillator products guides including UAV, AI and edge computing, industrial and robotics and automotive.
Download now and find out why we're the easiest timing supplier to work with our guides Read more...
Aker Technology Launches 2.0 × 1.6 mm LVDS Differential Crystal Oscillator
Ultra-Low Jitter S1A LVDS Series for High-Speed and High-Reliability Applications
Ultra-Low Jitter S1A LVDS Series for High-Speed and High-Reliability Applications
- Versatile Power Compatibility: Supports 1.8V, 2.5V, 3.3V, and 2.375V–3.63V
- Operating range...
Recently, Interquip Electronics’76.8MHz ultra-small automotive-grade Crystal Resonator 4MTB7680007YSF30QY has officially been certified by Qualcomm’s SA525M, a second-generation 5G V2X automotive connectivity platform from the globally leading chip company. This milestone marks a significant breakthrough for Interquip in the field of high-end automotive-grade frequency... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.The ECX-1247 is a small form factor surface mount crystal that comes in a 1.6 x 1.2 x 0.3 mm package. This product offers tight stability and tolerance over the industrial temperature range of -40ºC to +85ºC with a low frequency capability of 24 MHz. Read more...
More Product Announcements from ECS Inc. InternationalThe ECX-1048B miniature, tight-stability SMD crystals have a compact ceramic package size of 1.2 x 1.0 x 0.33 mm. The ECX-1048B crystals offer low ESR and low first-year aging of ±2 ppm max. The 48B-CKY version has a tolerance of ±10 ppm max at +25°C and a stability of ±10 ppm max over -30°C ~ +85°C. Read more...
More Product Announcements from ECS Inc. InternationalInterquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.The ECS Inc. ECX-34RR is a 32.768 kHz crystal unit with a low ESR of 30 kΩ in a compact package, which is critical for portable electronics and very tight space-constrained applications. Read more...
More Product Announcements from ECS Inc. InternationalIndustries best Real-Time Clocks - Micro Crystal AG, a company of the Swatch Group Inc. Switzerland, was founded in 1978 in Grenchen, Switzerland, as a producer of Tuning Fork Crystals for watches. Today, Micro Crystal AG is a leading manufacturer of Miniature Quartz Crystals (30 kHz to 250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufactu... Read more...
More Product Announcements from Micro Crystal AG32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available.
These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. Read more...
More Product Announcements from Micro Crystal AG