DigiKey

The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Read more...

More Product Announcements from DigiKey
Win Source Electronics

The PM5981B-FEI is a high-reliability 32-bit dual-core microcontroller featuring Cortex-M7/M4 architecture, industrial-grade temperature resilience (-40°C to +125°C), and advanced interfaces, ideal for automotive, industrial, and IoT systems. Read more...

More Product Announcements from Win Source Electronics
DigiKey

NXP's MCX W enables wireless connectivity for multiple standards such as Matter®, Thread®, Zigbee®, and Bluetooth® LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures to support a range of device types and use cases from simple sensors to hubs and gateways. Read more...

More Product Announcements from DigiKey