Innovative Sensor Technology IST USA Division

The IST AG LV5 sensor is a flow-through biosensor and offers the possibility for multi-parametric measurements, since up to 4 analytes can be measured simultaneously (glucose, lactate, glutamine, glutamate). The sensor features a very small flow cell (1 µL) and therefore requires minimal sample volumes when used as an analyzer.

Further advantages of the LV5 biosensor include: Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division

Innovative Sensor Technology IST AG offers biosensors designed to measure the concentration of glucose, lactate, glutamine and glutamate in aqueous media. The biosensors use the enzymatic-amperometric measurement principle. They rely on immobilized enzymes to detect the target analytes with high specificity and reliability.

Each year we develop more than 200 sensors based o... Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division

The IST AG IV4 biosensor is a flexible stripe with large form factor ideal for direct dipping in the measurement media. It is designed for the detection of a single analyte, glucose as standard. This sensor is ideal for applications that require in-line continuous measurement with high reliability.

Further advantages of the IV4 biosensor include:

  • Excellent long...
Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division

Conductivity measurement applications are on the rise, as a simple and inexpensive way to control the ionic content in a solution. Conductivity sensors can commonly be seen in water purification systems, appliances, food/drink preparation equipment, oceanographic equipment, and more.

During this webinar presentation, we will discuss what electrical conductivity is and why we measu... Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division