ECS Inc. International

The ECS-RTC-3225-5699C3 is a small form factor real-time clock (RTC) with an embedded 32.768 kHz TCXO at ±3 ppm stability over -40°C ~ +85°C. Read more...

More Product Announcements from ECS Inc. International
ECS Inc. International

The ECX-1247 is a small form factor surface mount crystal that comes in a 1.6 x 1.2 x 0.3 mm package. This product offers tight stability and tolerance over the industrial temperature range of -40ºC to +85ºC with a low frequency capability of 24 MHz. Read more...

More Product Announcements from ECS Inc. International
Interquip Electronics Co., Ltd.

Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package.

This component supports Supply Voltage Range from 1.6V to 3.3V.

This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +85°C. The module is output waveform CMOS compatible and... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Key Features and Benefits:

Frequency: 312.5MHz

LVDS/LVPECL/HCSL Differential output

Phase Jitter (12KHz~20MHz):

42fs @ 312.5MHz LVDS/HCSL Output

38fs @ 312.5MHz LVPECL Output

Low Power Consumption: Operates at supply voltages of 1.0V ~ 3.3V, 1.0V ~ 5.0V, and 2.5V ~ 3.3V.
High Stability: Offers overall frequency stability of ±25... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
ECS Inc. International

The ECX-34Q, AEC-Q200 qualified miniature 3.2 x 1.5 x 0.9 mm SMD crystal. It features a standard frequency tolerance of ±20 ppm at +25°C and a ±10 ppm tolerance option. Available load capacitance of 12.5pF, 9pF, 7pF or 6pF with an operating temperature of -40°C ~ +85°C or -40°C ~ +125°C. Read more...

More Product Announcements from ECS Inc. International
ECS Inc. International

The ECX-1210B is a miniature 1.2 x 1.0 mm 32.768 kHz tuning fork crystal featuring a frequency tolerance of ±20 ppm and an ESR of 80kΩ, providing low energy consumption. This is the smallest form factor available today and is ideal for precision timing in wearables, drug delivery devices and hearing aids. Read more...

More Product Announcements from ECS Inc. International
ECS Inc. International

ECS Inc.'s ECS-3225MVLC are low current surface mount oscillators ideal for IoT, LoRa WAN, portable and industrial applications. Read more...

More Product Announcements from ECS Inc. International
Interquip Electronics Co., Ltd.

Interquip Automotive Grade Crystal Resonators are designed to meet the highest standards of automotive reliability and performance. With AEC-Q200 qualification, these resonators endure extreme conditions, such as high vibration and temperatures from -40°C to +150°C (Grade 0). The 3.2 x 2.5mm SMD package offers a compact form factor with a frequency range of 8 MHz to 50 MHz... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Automotive-Grade Quartz Crystal SMCE-1612
The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional performance in demanding environments. Its tight stability of ±10ppm, combined with an extended operating tempe... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Background:

One of the challenges to satisfy ultra-low power circuit design in Internet of Things application. Wireless nodes common in IoT applications use 32.768KHz oscillator to synchronize the clock with each other RF module. Due to always on, the power consumption must be low compared to the average power of wireless nodes. Thus, Interquip launches its Ultra-Low power... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.