Interquip P-Series Programmable Oscillator: Reliable and Customizable Clock Solution
The Interquip P-Series Programmable Oscillator is designed to meet the precise timing requirements of a variety of industries, offering flexibility and performance. With the ability to customize the frequency range from 1MHz to 200MHz, this oscillator is an ideal solution for applications r... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Let us help you find the best oscillator option for your application:
Due to customers are moving more towards smaller packaged frequency products. Therefore, INTERQUIP wants to remind engineers of its 2.0 x 1.6 mm clock oscillator: (SPXO-2016) 168-B series.
The (SPXO-2016) 168-B series, is available in three supply voltages: 1.8 V, 2.5 V & 3.3 V. Housed in a min... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.High-Precision TCXO for Smart Meters
Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal oscillator ensures accurate and reliable measurements over time, even in challenging environments.
- ...
AEC-Q200 qualified SPXO-2520 crystal oscillator delivers stable CMOS output and precise timing across automotive, industrial, and IoT applications, with wide frequency range and high reliability under harsh environments. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Programmable crystal oscillators (1–200MHz) enable flexible frequency configuration with stable output and fast startup, helping engineers simplify design, reduce development time, and support diverse applications from consumer electronics to automotive systems. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Compact 2016 TCXO with ±0.5ppm stability and low phase noise, designed for automotive navigation, wearable devices, and high-reliability wireless applications. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz and so on. These SMD ceram... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.The miniature ECX-2236B2 is a compact SMD Crystal. The industry standard 2.5 x 2.0 x 0.55 mm ceramic package is ideal for today's wireless, Wi-Fi and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalThe ECX-1048B miniature, tight-stability SMD crystals have a compact ceramic package size of 1.2 x 1.0 x 0.33 mm. The ECX-1048B crystals offer low ESR and low first-year aging of ±2 ppm max. The 48B-CKY version has a tolerance of ±10 ppm max at +25°C and a stability of ±10 ppm max over -30°C ~ +85°C. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS-327ATQMV MultiVolt™ crystal oscillator lets designers use the same device for many applications, reducing qualification requirements and inventory. Read more...
More Product Announcements from ECS Inc. International