High-Precision Quartz Crystals for Reliable POS Performance
Interquip provides premium quartz crystals tailored for POS terminal applications, ensuring high stability and precision. Designed to meet the growing global demand for secure and efficient payment systems, these crystals offer:
- Wide Frequency Range: 32.768KHz to 156.25MHz, covering diver...
The ultra-miniature SMLF-1610 series of tuning fork crystals come in a 1.6 mm x 1.0 mm 2-pad ceramic package.
Specifications:
Nominal Frequency: 32.768KHz
Frequency Tolerance, Ta=25°C ± 3°C: ±20ppm
Load Capacitance: 5pF, 6pF, 7pF, 9pF, 12.5pF or specify
Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C
... Read more... More Product Announcements from Interquip Electronics Co., Ltd.SMAC-7050 and SMAC-1045 are designed for low frequency range from 3.5MHz to 8.0MHz. The smallest and thinnest package by virtue of our self-developed package material and technology. The product height is only 1.4mm max and suitable for SMT process. Self-Material can ensure the stable material supply, supporting the customer long product cycle application. To learn more details about the... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in Automoti... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.High-stability quartz crystal oscillators designed for memory applications, offering 25–100 MHz frequency range, tight tolerance, and reliable operation from -40°C to +125°C for consumer, enterprise, and industrial SSD solutions. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip AEC-Q200 qualified low-power, low jitter, SMD crystal oscillators are available in a 3.2 x 2.5mm package. The frequency component allows customers to use the same device for many designs with different supply voltages which reduces qualification requirements and inventory. The oscillators are manufactured in an IATF 16949 certified production line and able to withstand harsh en... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Automotive-grade frequency components, including crystal resonators and oscillators, are AEC-Q200 qualified and manufactured under IATF16949 standards, delivering high reliability and stable performance across extreme temperatures from -50°C to +150°C. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in 5G products.
Speci... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C to +125°C (Grade 1). With its compact 1.6x1.2mm package and compliance with AEC-Q200 standa... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.