Automotive-grade frequency components, including crystal resonators and oscillators, are AEC-Q200 qualified and manufactured under IATF16949 standards, delivering high reliability and stable performance across extreme temperatures from -50°C to +150°C. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in 5G products.
Speci... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C to +125°C (Grade 1). With its compact 1.6x1.2mm package and compliance with AEC-Q200 standa... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.High-speed HCSL differential crystal oscillator with low jitter (5ps) and wide frequency range, optimized for PCIe, Ethernet, and networking systems. Read more...
More Product Announcements from Interquip Electronics Co., Ltd.When you think of the biggest booms in technology, you probably picture the rise of the internet, smartphones or AI. In this recent TechStack interview, Dave Altavilla and Marco Chiappetta, co-founders of HotTech Vision and Analysis, sat down with Rajesh Vashist, chairman and CEO of SiTime, to discuss how SiTime is enabling the future of technology—disruptin
RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25°C and the anticipated frequency-drift over the temperature of the embedded 32.768 kHz... Read more...
More Product Announcements from Micro Crystal AGReal-Time Clock (RTC) Modules with Ultra Low Power in Compact Packages
Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package.
- Ultra low power consumption: 45nA
- High accuracy: ± 1 ppm, ± 0.09s/day
- Smallest package: 2.0 x 1.2 x 0.7 mm
- Extended...
The ECS-1612MV is a miniature SMD HCMOS oscillator with MultiVolt™ capability of 1.6V ~ 3.6V. The 1.6 x 1.2 x 0.7 mm ceramic package is ideal for LoRa Wan, low-power/portable, industrial and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalECS-2520MVQ series of AEC-Q200 qualified MultiVolt™ SMD crystal oscillators allows customers to use the same device for many designs. This electronic component is ideal for LoRa WAN, low power/portable and IoT applications where low jitter is available over the extended temperature range of –40ºC to +85ºC. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS Inc. ECX-34RR is a 32.768 kHz crystal unit with a low ESR of 30 kΩ in a compact package, which is critical for portable electronics and very tight space-constrained applications. Read more...
More Product Announcements from ECS Inc. International