The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes through the meter. Read more...
More Product Announcements from Eastern InstrumentsWinter is here! (well in some places) Don't let the cold and moisture of winter make your air flow measurement go crazy! Check out the latest Blog for some information on how to combat the yearly issues with your freezing pitots!
http://easterninstru
The Rectangular DSV from Eastern Instruments is a direct replacement for the DSK from Thermo/Brandt, which is no longer available. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow Meter Can Accurately Measure Any Grain Including Soy Beans. Read more...
More Product Announcements from Eastern InstrumentsThe engineers at Eastern Instruments are flow measurement specialists with expertise is solids flow measurement and control. Read more...
More Product Announcements from Eastern InstrumentsUtilizing flow straightening vanes and a converging duct section, along with an integrated array of VAP velocity averaging pitots, the High Beta Flow Conditioner from Eastern Instruments accurately measures air flow in any duct work. The High Beta requires virtually no straight duct runs to measure flow accurately. Read more...
More Product Announcements from Eastern InstrumentsThe trend to improve efficiency in today's power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. The High Beta® Engineered (HBE) flow conditioner is ideal for profiling even the most turbulent flows in ducts with virtually no straight duct runs. Read more...
More Product Announcements from Eastern InstrumentsEastern Instruments' CentriFlow® Low Density Meter is a specialized version of the original CentriFlow® Meter that is designed to measure very low density materials. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. Read more...
More Product Announcements from Eastern InstrumentsThe QVT allows for precise and accurate air flow measurement of differential pressure down to 0.0009 in WC and allows for the measurement of up to 4 variables at once, including Differential Pressure, Absolute Pressure and Process Temperature. Read more...
More Product Announcements from Eastern Instruments