Energy loss “0”
There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. In addition, it can accurately measure from low pressure to rated pressure. Read more...
More Product Announcements from Aichi Tokei Denki Co., Ltd.ABB transforms flow measurement in the field with Ethernet-APL connectivity Read more...
More Product Announcements from ABB Measurement & AnalyticsCalibration columns are a convenient way to verify pump flow rates, chemical dosing accuracy or chemical feed accuracy. Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.Easy installation with space savings! Flow rate is “visualized” using our long-cultivated ultrasonic technologies. Read more...
More Product Announcements from Fuji Electric Corp. of AmericaFlow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi, 420 bar. Read more...
More Product Announcements from HydraCheck Inc.The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. Read more...
More Product Announcements from HydraCheck Inc.Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors.
Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, t... Read more...
More Product Announcements from HydraCheck Inc.Easy Installation, Space Savings
Flow rate is “visualized” using our long-cultivated ultrasonic technologies. Contributes to energy savings and production process solutions. Read more...
The VAP³® airflow measurement system is ideal for either new or retrofit industrial applications. When inserted into gas flow ducts, the VAP³® provides an accurate, differential pressure output allowing for precise airflow measurement and control of your process. Read more...
More Product Announcements from Eastern InstrumentsWatch a video of the CentriFlow Meter accurately measuring the flow and total of crushed aluminum cans. Read more...
More Product Announcements from Eastern Instruments