The ND-type flow sensor has the measuring principle of impellers and is suitable for measuring various types of liquid. It is one of our best-selling products with high quality at a low price. Read more...
More Product Announcements from Aichi Tokei Denki Co., Ltd.Model VN is the cost-saving electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and devices. Read more...
More Product Announcements from Aichi Tokei Denki Co., Ltd.The PFLOW1000V/1100V was specially developed for customers for whom a low-cost flow velocity sensor is sufficient. Compared to mass flow sensors, it is significantly cheaper and, thanks to its special design, is very slim and can be easily integrated into tight spaces. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle. The series covers a wide measuring range from 0–10 sccm to 5000 sccm. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe new series from Angst+Pfister Sensors and Power is compact and is therefore well suited for direct integration into a product, e.g. in medical devices. Internally, the sensor is based on a MEMS chip that works according to the calorimetric principle and can therefore detect not only the flow rate but also the flow direction. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris Massflow Controller / Flow Sensor. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerFlow Meters, Pressure Transmitters, Gas Analyzers, Temperature Controllers Read more...
More Product Announcements from Fuji Electric Corp. of AmericaA customer needed to monitor their inventory of plastic pellets as they received the product and sent it to silos for storage. They purchased a CentriFlow Meter to measure the total amount of product that they received. Would you like to know more? Read more...
More Product Announcements from Eastern InstrumentsA customer needed a device that would accurately measure the amount of whole corn being loaded into vehicles. A CentriFlow Meter was installed to measure product entering the empty vehicles. See what happened next! Read more...
More Product Announcements from Eastern InstrumentsSave on total water usage, soap, and chemical usage amounts! Read more...
More Product Announcements from Fuji Electric Corp. of America