The CentriFlow® Meter offers a more accurate method of measuring flowable solids than using an impact meter as the CentriFlow® actually measures the centripetal force exerted on the measurement element as particles slide over, rather than impact, the measurement pan. Read more...
More Product Announcements from Eastern InstrumentsEastern Instrument's Solids Flow Measurement products allow precise and accurate measurement and control of virtually all aspects of plastics manufacturing. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow Meter from Eastern Instruments will accurately measure a variety of grains such as wheat, corn and soy beans for a variety of applications. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from 1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow BWS is an extremely accurate yet low cost, gravimetric weigh scale for the measurement of corn, rice, wheat and other grains while in process. Read more...
More Product Announcements from Eastern InstrumentsABB breaks ground on new US calibration hall to support growing demand for instrumentation in North America Read more...
More Product Announcements from ABB Measurement & AnalyticsBig in performance, small in size
Compact machines require compact components. The new VFOE adjustable one-way flow control valve, with push-to-lock adjustment feature, is perfect for applications requiring compact components. Additionally, the VFOE has many variants, easy commissioning, extremely light weight and attractively priced. So many benefits in such a small package. Read more...
More Product Announcements from Festo CorporationABB and Imperial College extend carbon capture collaboration to support future workforce and energy transition Read more...
More Product Announcements from ABB Measurement & AnalyticsCustody transfer for hydrogen is now being made possible using the latest generation of measurement technologies. ABB’s Danny Knoop explains how. Read more...
More Product Announcements from ABB Measurement & Analytics