If you are looking for a radar level sensor that is capable of measuring level of both liquids and solids, even in harsh environments, like strong dust, high temperature, our HR80G radar level transmitter is a perfect option. Read more...
More Product Announcements from Holykell Technology Company LimitedThe submersible water level sensor HPT604 can be used in various water treatment applications with high accuracy and stability with 10+years lifespan. Read more...
More Product Announcements from Holykell Technology Company LimitedHPT604-LT is a sensor that can measure the liquid level, temperature, and volume at the same time and can combine a display as level monitoring and display solution. Read more...
More Product Announcements from Holykell Technology Company LimitedThe Submersible Level Sensor for Fuel and Gas provides accurate, reliable, and durable level measurement. Featuring multiple output options, corrosion-resistant construction, and wide measurement range, it integrates seamlessly with monitoring systems for safe, efficient, and hassle-free fuel and gas management. Read more...
More Product Announcements from Holykell Technology Company LimitedHPT611 anti-clogging slurry level sensor delivers reliable performance in sewage and sludge applications. Its 316L steel body, anti-blocking design, and IP68 protection make it ideal for viscous medium measurement in harsh environments like food prevention, lift stations and slurry pits. Read more...
More Product Announcements from Holykell Technology Company LimitedHLM Water Level Meter is a portable level sensor and offers high accuracy with laser-marked tape, fast response, and dual alarms. Perfect for groundwater, wells, and irrigation monitoring. Rugged design with a self-powered reel ensures reliable use across various hydrological applications. Read more...
More Product Announcements from Holykell Technology Company LimitedThe HPT605 submersible sewage level sensor delivers stable measurement in polluted water with automatic temperature compensation, fast response, and strong protective design. Its low-power output and large-diameter filter nose ensure dependable long-term performance in harsh wastewater applications. Read more...
More Product Announcements from Holykell Technology Company LimitedHPT604-BS is a fuel level sensor with a magnetic base that secures the probe to tank bottoms, ensuring stable, precise readings. It’s explosion-proof, highly accurate, and built to withstand harsh environments like fuel tanks, marine systems, and process control. Read more...
More Product Announcements from Holykell Technology Company LimitedThe HPT607-E is a Ø16mm submersible level sensor ideal for deep wells and groundwater. With dual filtration, temperature compensation, and robust IP68 design, it ensures accurate, long-term monitoring in confined or rugged environments. Compatible with most monitoring systems. Read more...
More Product Announcements from Holykell Technology Company LimitedThe Dry Pump Monitor observes a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing through. A change toward a dry condition or a liquid of a different dielectric will upset the capacitive field and initiate an alarm. Read more...
More Product Announcements from Arjay Engineering