2.0-8.0GHz 4-way RF power divider splitter with low insertion loss, high isolation, ideal for wireless communication, test measurement and RF signal distribution systems. Read more...
More Product Announcements from 5o.comRF Product Model 5o0326180811SK (8.0~11.0GHz): Core strengths include 40dB ultra-high isolation, 1.25 excellent VSWR, 0.8dB low insertion loss, 60W forward/5W reverse power, SMA Female connector, stable operation at -40~+85℃, ultra-compact size (26*18*13.8mm), with one-year free warranty. Read more...
More Product Announcements from 5o.comHypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.For AGVs, accurate obstacle avoidance is key to safe operations-and HPS-3D LiDAR is its core support. With an optimized lighting system and low-distortion infrared lens, it detects up to 8m on 90%-reflectivity white targets. It even spots tiny path obstacles (e.g., scattered parts, shelf edges), eliminating collision risks at the source. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Non-standard customization, strict quality control, long service life. Single-channel RF rotary joint. Freq DC-18GHz. Power 100W@DC-2GHz. VSWR≤1.25. Loss≤0.3dB. Speed 0-300RPM. 10M rev. -40~80°C. IP41. Stainless steel. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Waveguide to Coaxial Adapter produced by UIY company offers frequency range: 0.32 to 112GHz. With reliable RF performances, they are mainly used at Military, space and commercial etc. Read more...
More Product Announcements from UIY Inc.400~430 MHz 400W Dual Junction Isolator, high-perf, wide-app, ideal for wireless comm. Read more...
More Product Announcements from UIY Inc.1225 ~ 1875MHz UHF 16dB 100W Coaxial Isolator Read more...
More Product Announcements from UIY Inc.Coaxial Isolator UIYDI5663A, covering 140MHz~300MHz frequency range, supporting a maximum power handling of 300W, with an isolation level up to 23dB, stable performance, exceptional quality, easily tackling various communication challenges.
Customizable on demand. Read more...
More Product Announcements from UIY Inc.Qorvo’s QPC2420 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 30GHz, the QPC2420 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion loss of 1.5 dB or less and greater than 40 dB isolation at 30 GHz, making it ideal for high isolation switching applicatio... Read more...
More Product Announcements from Qorvo