Win Source Electronics

The RFPA0133TR7 is a GaAs HBT-based, digitally programmable RF power amplifier delivering high gain and low noise across 380–960 MHz, optimized for ISM and industrial wireless applications with up to 30 dBm output power and >60% efficiency. Read more...

More Product Announcements from Win Source Electronics
Interquip Electronics Co., Ltd.

LVDS crystal oscillators up to 625MHz deliver low jitter, high frequency stability, and wide voltage support, enabling reliable timing for 3.2T Ethernet, 5G networking, test equipment, and high-speed data communication systems in demanding environments. Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Mini-Circuits

Industry-Leading Performance

Amplifier phase noise is a significant contributor to transceiver phase noise performance and many designers are increasingly looking for phase noise specifications before choosing an amplifier for their systems. Mini-Circuits' engineering team has a deep understanding of phase noise and its sources, as well as the inherent challenges of measuring phas... Read more...

More Product Announcements from Mini-Circuits
Mini-Circuits

WVA-71863HP+

Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω

Mini-Circuits' WVA-71863HP+ is a medium power high gain amplifier, covering 71 to 86 GHz with WR12 waveguide intefaces.
The model operates over a positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage.
Internal DC-DC conversion circ... Read more...

More Product Announcements from Mini-Circuits
Mini-Circuits

Mini-Circuits’ offers a wide range of off-the-shelf RF components capable of meeting the stringent requirements of the AEC-Q200 quality standard. With hundreds of models in stock plus fast, affordable custom designs, industry-leading quality and engineering support, chances are we have a solution for your project requirements.

Learn More Read more...

More Product Announcements from Mini-Circuits
Interquip Electronics Co., Ltd.

Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range.

Specifications:

Operation temperature range : -40~105°C
Power supply voltage... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Interquip Automotive-Grade 32.768kHz SMD Crystal Oscillator comes in a 3.2mm x 2.5mm package. This component supports Supply Voltage Range (Vdd) from 1V to 5V. This industrial-grade and automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +125°C (Automotive-grade). The module is output waveform CMOS c... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS compatible. The frequency component features an overall frequency stability of ±25ppm. Av... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
5o.com

X Band 8.0-12.0GHz coaxial RF circulator features low insertion loss, high isolation, stable performance for satellite & radar systems. Read more...

More Product Announcements from 5o.com
5o.com

2.0~8.0GHz broadband RF directional coupler with low insertion loss, high directivity, stable performance for microwave signal monitoring and testing. Read more...

More Product Announcements from 5o.com