Enhance Your Robot's Sensing Capabilities Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Dual-channel coaxial RF rotary joint with SMF-F (50Ω) interface, covering DC-6GHz frequency range. Featured with multi-contact structure to reduce relative jitter, compact size, plug-and-play design for easy installation. Fully customizable to meet diverse industrial needs, ideal for radar, satellite communication and aerospace fields. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.High-performance fiber optic rotary joints with 2-7 channels, ±60nm bandwidth, 850-1550nm wavelength range, IP-rated sealing, and EMI immunity for reliable high-speed signal transmission in robotics, defense, medical, and industrial applications. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Coaxial Isolator UIYCI80140B, covering 60~200MHz frequency range,supporting a maximum power handling of 500W, with an isolation level up to 23dB, stable performance, exceptional quality,easily tackling various communication challenges.
Customizable on demand. Read more...
UIYBCC5049A is a broadband circulator for 1.35~2.7GHz. It supports handling power 100W with N-Female connector. UIYBCC5049A provides insertion loss less than 0.5dB, isolation higher than 18dB, VSWR less than 1.3:1. It recommends to operate under 0~+70°C for the best performances. Read more...
More Product Announcements from UIY Inc.14-16GHz SHF Microstrip Isolator, 0.5dB loss, 20dB isolation. Read more...
More Product Announcements from UIY Inc.9.2 ~ 9.8GHz SHF 23dB 100W WR90 Waveguide Circulator Read more...
More Product Announcements from UIY Inc.Compact Microstrip Circulator
Operating Frequency: 8-18 GHz
Size: Only 662.5 mm
Widely used in radar, satellite communication, and wireless networks, covering X-band and Ku-band. Supports high isolation and custom designs. Read more...
More Product Announcements from UIY Inc.