Volktek - 9505-24GP4XS is a Layer 2 Managed Industrial PoE++ Switch with 24 Gigabit PoE ports and 4 x 10G SFP+ uplinks. Supporting IEEE 802.3bt/at/af, it delivers up to 90W PoE, advanced Layer 2 management, and high-speed fiber connectivity for enterprise and industrial networks. Read more...
More Product Announcements from Volktek CorporationVolktek - 7015-4P2T-T1L is an Unmanaged Industrial SPoE Switch with 4 x 10BASE-T1L SPoE ports and 2 x 10/100BASE-TX RJ45 ports. Supporting IEEE 802.3cg Single Pair Ethernet, it delivers long-distance data and power transmission up to 1,000 m. Read more...
More Product Announcements from Volktek CorporationThe ECS-2520Q AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5 x 2.0 x 0.9 mm, 4-pad ceramic package is for automotive, industrial and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS Inc. International ECS-TXO32-S3 series Stratum 3 TCXO can be used in a wide array of applications including: IEEE 1588 timing and synchronous Ethernet base stations, femtocells, microcells, networking and test measurement. They deliver outstanding phase noise performance and a high level of stability at ±280ppb. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS-2520MV is a 2.5 x 2.0 mm form factor HCMOS SMD oscillator with MultiVolt™ capabilities. This crystal oscillator is ideal for wireless and IoT applications where stability is critical.
Features include a frequency range of 0.75 MHz ~ 160 MHz and stability option of ±25 ppm option available over a -40°C to +85°C operating temperature Read more...
More Product Announcements from ECS Inc. InternationalHigh-performance C Band 4.0~8.0GHz RF coaxial isolator designed for telecommunication systems. Features low insertion loss, high isolation, and excellent stability for 5G, base stations and wireless communication equipment. Read more...
More Product Announcements from 5o.comCompact protection solution for modern communication systems. Read more...
More Product Announcements from 5o.com5o1060600136174SK (136-174MHz Coaxial Circulator): Core strengths: 0.5dB low insertion loss, 22dB high isolation, 1.2 excellent VSWR, 100W bidirectional power, 50ohm impedance, SMA-K connector. Operates at -30~+70℃, stores at -40~+125℃, with one-year warranty. Supports multi-junction configuration/freque
5o.com RF Drop-in Isolator Model 5o0119250 (0.6~5.0GHz): Key strengths include 0.25dB ultra-low insertion loss, 25dB high isolation, 1.15 excellent VSWR, 100W bidirectional power, TAB connector, military-grade wide-temperature operation (-40~+85°C), ultra-compact size (19*25.4*8.6mm), dual/three-junction available for higher isolation, customizable design. Read more...
More Product Announcements from 5o.comKu Band 11.9-18GHz WR62 BJ140 waveguide to coaxial adapter, low VSWR, low insertion loss, ideal for radar, satcom and test systems. Read more...
More Product Announcements from 5o.com