High-performance 9.84–15.0 GHz X/Ku band WR75 (BJ120) waveguide to coaxial adapter, low VSWR, low insertion loss, ideal for radar, SATCOM, and microwave test systems. Read more...
More Product Announcements from 5o.comIn the rapid development of wireless communication and radar system, 175-210MHz high power circulator has become the technical focus in military, industrial and communication field by virtue of its excellent VHF band adaptability and high power carrying capacity. Read more...
More Product Announcements from UIY Inc.High RF performance, ultra-competitive price.
Military, space and commercial applications.
Custom design available upon request.
Support one year standard warranty. Read more...
More Product Announcements from UIY Inc.High-perf 2400~2500MHz UHF 100W Coaxial Circulator ideal for WC & Microwave Sys. Read more...
More Product Announcements from UIY Inc.High-performance Drop in Isolator for 2300-2500 MHz, features TAB technology, ideal for wireless apps. Read more...
More Product Announcements from UIY Inc.UHF 925~960MHz 100W-30dB TAB Isolator ideal for WC, Radar, Microwave Testing. Read more...
More Product Announcements from UIY Inc.Volktek - 9065-8T2GS-MR is a DNV-certified Layer 2 Managed Industrial Ethernet Switch with 8 x 10/100BASE-TX RJ45 ports and 2 x FX/GbE SFP uplinks. It supports SNMP, VLAN, QoS, ACL, and ring redundancy, providing reliable network connectivity for marine, offshore, and industrial applications. Read more...
More Product Announcements from Volktek CorporationVolktek - INS-8405EM is a Premium Unmanaged Industrial Gigabit Switch with 5 x 10/100/1000BASE-TX RJ45 ports. It features Industrial QoS, LLDP Filter, Flow Control, and an IP40 aluminum enclosure, providing reliable Ethernet connectivity for factory automation, industrial control, and harsh industrial environments. Read more...
More Product Announcements from Volktek CorporationVolktek - INS-8005EM is a DNV-certified unmanaged industrial Fast Ethernet switch with 5 x 10/100BASE-TX RJ45 ports. It features industrial QoS, VLAN Passthru, Flow Control, and IP40 aluminum housing, providing reliable network connectivity for marine, offshore, and harsh industrial environments. Read more...
More Product Announcements from Volktek CorporationVolktek - 9505-24GP4XS is a Layer 2 Managed Industrial PoE++ Switch with 24 Gigabit PoE ports and 4 x 10G SFP+ uplinks. Supporting IEEE 802.3bt/at/af, it delivers up to 90W PoE, advanced Layer 2 management, and high-speed fiber connectivity for enterprise and industrial networks. Read more...
More Product Announcements from Volktek Corporation