Single-channel WR187/G waveguide RF rotary joint: 5.4–5.9GHz, 1.1MW peak/4kW average power, VSWR ≤1.2, insertion loss ≤0.2dB. 6×10⁶ revolutions, 10RPM, IP65, 0℃~+55℃, for radar, satellite communication and industrial high-power RF systems. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.1920-1990MHz UHF SMT Isolator, 0.25dB loss, 25dB isolation. Read more...
More Product Announcements from UIY Inc.The UIYWI2025B Waveguide Isolator covers 33 to 38GHz, features WR28(BJ320) interface, and handles up to 25W. It boasts low insertion loss, high isolation, and is suitable for military, space, and commercial applications. Custom designs available. Read more...
More Product Announcements from UIY Inc.High RF performance, ultra-competitive price.
Military, space and commercial applications.
Custom design available upon request.
Support one year standard warranty Read more...
More Product Announcements from UIY Inc.UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Read more...
More Product Announcements from UIY Inc.UIYDI2531A800T1000, high-perf Drop-in Isolator for 800-1000MHz, crucial in wireless systems. Read more...
More Product Announcements from UIY Inc.RF Product Model 5o0156630150170 (150~170MHz): Advantages include low insertion loss (0.6dB), high isolation (18dB), and excellent VSWR (1.3). Supports 300W forward/150W reverse power, adopts TAB connector, operates stably at -10~+70°C, and features compact size (56*63.5*15mm). Suitable for RF power amp protection, widely used in communication, medical, security, military fields. Read more...
More Product Announcements from 5o.com5o.com 500W High Power VHF 150–180MHz Coaxial RF Isolator; low IL, high isolation, safeguards radio comms transmitters against reflected power Read more...
More Product Announcements from 5o.com5o.com high-performance C Band 5.0-6.0GHz RF Ferrite Coaxial Isolator with low insertion loss & high isolation. Protect microwave radio systems & transmitters from reflected power damage. Custom specs available. Read more...
More Product Announcements from 5o.com1950MHz to 2600MHz UHF band RF coaxial circulator with high isolation, low insertion loss & excellent temperature stability. Supports SMA/N connectors, ideal for 5G, LTE, radar & wireless infrastructure. Read more...
More Product Announcements from 5o.com