Model 5o1135380 embedded circulator ensures signal purity and power stability for RF links. Ideal for harsh industrial & communication scenarios, it delivers reliable PA protection, signal isolation and directional routing to boost system reliability. Read more...
More Product Announcements from 5o.comThe ECS-TXO-20CSMV are fixed frequency MultiVolt™ TCXOs with a current consumption of 2.0 mA. They are available in a 2.0 x 1.6 x 0.8 mm package size and ideal for wireless connectivity and smart grid applications. Read more...
More Product Announcements from ECS Inc. InternationalAccuracy, software, and easy programmatic access defines LadyBug power sensors. First tier traceability to NIST or METAS. Included free, feature-rich RF software for statistical, average, and time-domain pulse profiling with no extra licensing fees, plus Interactive IO for programmatic testing. Designed for any ATE environment, seamless connectivity via USB (USBTMC/VISA), SPI/I2C, and Hi... Read more...
More Product Announcements from LadyBug Technologies LLCRF Product Model 5o0053560468469NK (468~469MHz): Advantages include low insertion loss (0.25dB), high isolation (23dB), 1.2 VSWR. Supports 500W forward/300W reverse power, N Female, -30~+70°C stable operation, compact (53*56*20mm). Ideal for RF power amp protection, widely used in communication, medical, security, military fields. Read more...
More Product Announcements from 5o.comHigh-performance 8GHz to 18GHz broadband RF microstrip isolator with low insertion loss, high isolation, and reliable performance for radar, communication, and microwave systems. Read more...
More Product Announcements from 5o.comReliable signal protection for modern wireless systems. Read more...
More Product Announcements from 5o.comDC-3GHz 10W Coaxial Fixed RF Attenuator, 50Ω impedance, low VSWR, excellent heat dissipation, and stable performance. Ideal for RF, microwave, wireless communication, test equipment, and signal power control applications. Read more...
More Product Announcements from 5o.comWR90 (BJ100) Waveguide to Coaxial Adapter, X Band 8.2-12.4GHz, 0.2dB Low Insertion Loss, high performance RF transition for radar, satcom & test systems. Features SMA/N type, 50Ω, low VSWR, rugged construction, wide temp range. Read more...
More Product Announcements from 5o.comHypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.For AGVs, accurate obstacle avoidance is key to safe operations—and HPS-3D LiDAR is its core support. With an optimized lighting system and low-distortion infrared lens, it detects up to 8m on 90%-reflectivity white targets. It even spots tiny path obstacles (e.g., scattered parts, shelf edges), eliminating collision risks at the source. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.