Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Compact, High-Performance RF Isolator for 4.0–8.0GHz Frequency Range
The UIYDI1220A Drop-in RF Isolator is engineered to provide superior isolation and low insertion loss for a wide frequency range of 4.0 to 8.0GHz. With excellent RF performance, this isolator ensures robust signal integrity with 60W average forward power and 5W reverse power Read more...
More Product Announcements from UIY Inc.The WR28 Waveguide Circulator Series from UIY Inc. have sub-model UIYWC2225B with band width 15% or UIYWC2225A 26.5~40.0GHz full band for choice.
UIYWC225B by 15% bandwidth of 26.5~40GHz provides RF performances like il0.3 iso20 VSWR1.2, handling power 80W. Read more...
More Product Announcements from UIY Inc.High-performance WR42 Waveguide Circulator (Model: UIYWC2830A18T265) for precision signal routing from 18 to 26.5 GHz, featuring low insertion loss and high isolation. Read more...
More Product Announcements from UIY Inc.UIY RF Dual Junction Coaxial Isolator Custom Design available:
•Operating Frequency from 10MHz to 40GHz.
•Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders.
•Power up to 3000W.
Select the appropriate connector according to the working frequency and purpose. Read more...
9.0 ~ 10.0GHz SHF 20dB 15W Microstrip circulator Read more...
More Product Announcements from UIY Inc.The Qorvo® QPF4609E is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output po... Read more...
More Product Announcements from QorvoQorvo’s QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a compact 3 x 3 mm plastic over molded package which allows a small solution size with no need for exte... Read more...
More Product Announcements from QorvoQPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 dB. Receiver small signal gain is 23 dB, with receiver noise figure is 2.1 dB. The multi-die FEM offers the optimal semic... Read more...
More Product Announcements from QorvoMini-Circuits’ ZS4RKU-183-S+ SMA-connectorized 4-way splitter combiner supports broadband signal distribution from DC to 18 GHz, supporting a wide range of applications from lab to the field with wideband performance and rugged construction. This model provides a versatile combination of high isolation and excellent phase and amplitude unbalance. Manufactured using GaAs IPD technol... Read more...
More Product Announcements from Mini-Circuits