Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The QPC5330 also offers multiple control options including parallel, SPI, or I2C as well as the ability to control multiple DSAs simultaneously using... Read more...
More Product Announcements from QorvoThe Qorvo® QPQ5610 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely fast transition capability, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band. The passband includes an extension to 7250MHz to accommodate possible future frequency expansion for Wi-Fi. The filter module is spe... Read more...
More Product Announcements from QorvoTiming Solutions for AI Servers, Edge AI, AIoT, and Precision Synchronization
AI systems are processing more data at higher speeds than ever before. While GPUs, CPUs, NPUs, and other processors provide computing power, stable and accurate timing signals are essential for data transmission, system operation, and synchronization.
Crystal resonators and crystal oscillat... Read more...
More Product Announcements from Aker Technology USA CorporationKey Features and Benefits:
Frequency: 312.5MHz
LVDS/LVPECL/HCSL Differential output
Phase Jitter (12KHz~20MHz):
42fs @ 312.5MHz LVDS/HCSL Output
38fs @ 312.5MHz LVPECL Output
Low Power Consumption: Operates at supply voltages of 1.0V ~ 3.3V, 1.0V ~ 5.0V, and 2.5V ~ 3.3V.
High Stability: Offers overall frequency stability of ±25... Read more...
Interquip Automotive Grade Crystal Resonators are designed to meet the highest standards of automotive reliability and performance. With AEC-Q200 qualification, these resonators endure extreme conditions, such as high vibration and temperatures from -40°C to +150°C (Grade 0). The 3.2 x 2.5mm SMD package offers a compact form factor with a frequency range of 8 MHz to 50 MHz... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Background:
One of the challenges to satisfy ultra-low power circuit design in Internet of Things application. Wireless nodes common in IoT applications use 32.768KHz oscillator to synchronize the clock with each other RF module. Due to always on, the power consumption must be low compared to the average power of wireless nodes. Thus, Interquip launches its Ultra-Low power... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.RF system integration engineers often confront transmit‑receive port crosstalk when building shared transceive links for VHF band. Insufficient isolation allows high‑power transmitting signals to leak into receiving channels, degrading receiver sensitivity and potentially damaging sensitive receiving components. Read more...
More Product Announcements from 5o.comHigh-performance UHF band RF coaxial isolator operating from 380 to 460MHz with 300W high power handling capability. Features low insertion loss, high isolation, excellent stability and reliable performance. Ideal for public safety radio, wireless communication, base stations and RF power systems to ensure stable signal transmission and system protection. Read more...
More Product Announcements from 5o.comRF Product Model 5o104546023002500NK (2300~2500MHz): Core strengths include 0.3dB ultra-low insertion loss, 23dB high isolation, 1.2 excellent VSWR, 600W bidirectional high power, N Female connector, military-grade wide-temperature operation (-40~+85℃), size 45*46*26mm, customizable design available, with one-year free warranty. Read more...
More Product Announcements from 5o.comShop high-performance 54 to 74MHz VHF band RF coaxial isolator featuring low insertion loss, high isolation and stable performance. Ideal for radar, communication and RF microwave systems. Custom designs & factory supply available. Read more...
More Product Announcements from 5o.com