Hypersen Technologies Co., Ltd.

Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. Read more...

More Product Announcements from Hypersen Technologies Co., Ltd.
UIY Inc.

High-performance Drop in Isolator for 2300-2500 MHz, features TAB technology, ideal for wireless apps. Read more...

More Product Announcements from UIY Inc.
UIY Inc.

Coaxial Isolator UIYCI80140B, covering 60~200MHz frequency range,supporting a maximum power handling of 500W, with an isolation level up to 23dB, stable performance, exceptional quality,easily tackling various communication challenges.
Customizable on demand. Read more...

More Product Announcements from UIY Inc.
UIY Inc.

Optimized UIYBDI2122A4T8 drop‑in isolator features wideband design for C‑band RF systems. High‑frequency, high‑power, compact; reduces link interference & loss for standardized R&D and mass‑production. Read more...

More Product Announcements from UIY Inc.
UIY Inc.

UIYBCC5049A is a broadband circulator for 1.35~2.7GHz. It supports handling power 100W with N-Female connector. UIYBCC5049A provides insertion loss less than 0.5dB, isolation higher than 18dB, VSWR less than 1.3:1. It recommends to operate under 0~+70°C for the best performances. Read more...

More Product Announcements from UIY Inc.
Win Source Electronics

The RFPA0133TR7 is a GaAs HBT-based, digitally programmable RF power amplifier delivering high gain and low noise across 380–960 MHz, optimized for ISM and industrial wireless applications with up to 30 dBm output power and >60% efficiency. Read more...

More Product Announcements from Win Source Electronics
Qorvo

The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands. QPQ5230 is specifically designed to enable coexistence of Wi-Fi and LTE signals within the same device or in close proximity to one another. The QPQ5230 uses comm... Read more...

More Product Announcements from Qorvo
Qorvo

Qorvo's QPC5430 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 30 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The QPC5430 also offers multiple control options including parallel, SPI, or I2C as well as the ability to control multiple DSAs simultaneously using... Read more...

More Product Announcements from Qorvo
Qorvo

Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The QPC5330 also offers multiple control options including parallel, SPI, or I2C as well as the ability to control multiple DSAs simultaneously using... Read more...

More Product Announcements from Qorvo