Interquip Electronics Co., Ltd.

The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained surface-mount ceramic package.

Specifications:

  • Frequency Ra...
Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Interquip Crystal Oscillator for BMS Applications
Interquip’s crystal oscillator is engineered specifically for Battery Management Systems (BMS) in electric vehicles. These systems, located near the battery pack, must operate efficiently in high-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and p... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package.

This component supports Supply Voltage Range from 1.6V to 3.3V.

This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +85°C. The module is output waveform CMOS compatible and... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase noise performance, and is very suitable for wearable devices, small cells, FTTH, navigation sy... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
5o.com

RF Product Model 5o0060600130180SK (130~180MHz): Core strengths include 0.6dB low insertion loss, 20dB high isolation, 1.25 excellent VSWR, plus a one-year free warranty. Supports 100W forward/50W reverse power, SMA Female connector, stable operation at -30~+70℃, size 60*60*28mm. Ideal for RF power amp protection, widely used in communication, medical, security and military fields. Read more...

More Product Announcements from 5o.com
5o.com

RF Coaxial Circulator 5o105972024NK (2.0~4.0GHz): Core strengths include 0.6dB low insertion loss, 16dB high isolation, 1.4 excellent VSWR, 500W bidirectional high power, N Female connector, stable operation at +10~+60℃, size 59.4*72*40mm, with one-year free warranty. Ideal for RF power amplifier protection, widely used in communication, medical, security, military and other... Read more...

More Product Announcements from 5o.com
5o.com

High-performance 162–168MHz VHF RF dual junction coaxial isolator—low insertion loss, high isolation, 50Ω, N/SMA connectors, ideal for VHF radio, base stations & PA protection. Read more...

More Product Announcements from 5o.com
5o.com

50-75MHz VHF band RF coaxial isolator with low insertion loss, high isolation, ideal for VHF communication and radio transmitter anti-reflection protection. Read more...

More Product Announcements from 5o.com
5o.com

This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200–1400 MHz frequency range, precisely covering the core operating band of the L‑band. Read more...

More Product Announcements from 5o.com
Chengdu Filter Technology Co., Ltd.

Chengdu Filter provides custom RF cavity bandpass filters from 10 MHz to 50 GHz, featuring low insertion loss, high selectivity, and reliable power handling for communication and RF systems. Read more...

More Product Announcements from Chengdu Filter Technology Co., Ltd.