The Evolution of the Edge Gateway
The edge gateway has evolved from a simple protocol translator to a powerful, intelligent compute node. In the dynamic landscape of Industry 4.0 and beyond, the edge is where real-time decisions, data security, and operational efficiency are won or lost. Keep reading to learn how gateways have evolved to meet today’s complex industrial and I... Read more...
More Product Announcements from OnLogic Inc.AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. Read more...
More Product Announcements from Anatech Electronics, Inc.The HW500 LoRa Wireless Gateway delivers reliable, high-speed IoT communication with 3G/4G network compatibility, a powerful 64-bit RISC-V processor, and GPS support. Its industrial-grade design ensures stable performance and flexible connectivity for smart cities, automation, and environmental monitoring applications. Read more...
More Product Announcements from Holykell Technology Company LimitedThe Hi2120 is an advanced IoT module with BLE 5.0 and NB-IoT support, offering high efficiency, security, and low-power features for smart devices and connected networks. Read more...
More Product Announcements from Nova Technology(HK) Co.,LtdCompact IoT module supporting dual-mode PLC and cellular connectivity, offering high-speed, secure communication for smart cities, power grids, and industrial automation. Read more...
More Product Announcements from Nova Technology(HK) Co.,LtdThe CN-8034 Ethernet/IP I/O module supports standard Ethernet/IP protocol access. The adapter supports a Max. input of 504 bytes and a Max. output of 504 bytes. It supports 32 pcs of extended IO modules. Read more...
More Product Announcements from Sichuan Odot Automation System Co., Ltd.Eteily's GNSS Screw Mount Puck-Shape Antenna supports GPS L1/L2/L5, GLONASS, and BeiDou frequency variations. Its sturdy screw-mount construction, 3 m RG174 cable, and SMA connector ensure reliable placement for telematics, fleet tracking, and industrial IoT applications. Custom frequency bands, cable lengths, and connectors are also available. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.Need a cable that delivers reliable high-speed data transfer? Read more...
More Product Announcements from Northwire, Inc.The CN-8033 EtherCAT I/O module supports standard EtherCAT protocol access. The adapter supports a Max. input of 1024 bytes and a Max. output of 1024 bytes. It supports 32 pcs of extended IO modules. Read more...
More Product Announcements from Sichuan Odot Automation System Co., Ltd.What does it take to modernize one of Asia’s busiest metro systems? A long-reach fiber backbone designed for uninterrupted, mission-critical operations. Read more...
More Product Announcements from Volktek Corporation