Ignion launches OMNIA mXTEND, a triple-radio chip component that simplifies IoT antenna integration. Read more...
More Product Announcements from IgnionIntroducing our 4G 5 dBi PCB Flexible Internal Antenna, which is ideal for tiny IoT and 4G/LTE devices. With a wide 698-2700 MHz coverage and a flexible PCB + U.FL connection, it provides robust communication in tiny enclosures. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.Eteily's GSM 4dBi Adhesive Sticker Antenna is a small, easy-to-install solution for improving GSM/2G connectivity. It supports the 824-960 and 1710-1990 MHz bands and has a robust adhesive back, a 3m RG174 cable, and a SMA male connection, making it suitable for IoT devices, smart meters, M2M modules, and small communication systems. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.The UNI-T UPO1004 series digital phosphor oscilloscope is your ultimate tool for precision measurements. With cutting-edge Ultra Phosphor 2.0 technology, this series boasts three bandwidth levels (50MHz, 100MHz, and 200MHz) and a lightning-fast real-time sampling rate of up to 2GSa/s Read more...
More Product Announcements from Uni-Trend USHigh Power Directional Coupler, 80-520MHz, 6dB, N-F Read more...
More Product Announcements from Werbel Microwave LLCGPS Splitter, 8-way, 950-2150MHz, SMA Female, Active Read more...
More Product Announcements from Werbel Microwave LLCEteily's 4G 10dBi Spring Magnetic Antenna delivers robust and steady LTE connectivity between 698 and 2700 MHz. It has a strong spring magnetic base, a 2m RG174 bare-copper cable, and a SMA male connection, making it excellent for 4G routers, automotive telematics, smart-city devices, and industrial IoT systems that demand consistent signal performance. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum.
Optical Unit Connection:... Read more...
More Product Announcements from S.I. Tech, Inc.The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. Read more...
More Product Announcements from S.I. Tech, Inc.Eteily's GPS Marine Antenna provides reliable satellite reception for boats and marine fleets. It is designed for GPS L1 and comes with a 3m RG58 cable with N-female connection for safe installation and long-distance signal stability. Rugged exterior housing guarantees dependable navigation even in tough sea situations. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.