Our Specs Matched RF Filters are RF Filters from our existing database of products and engineering designs that match your specific requirements. Read more...
More Product Announcements from Anatech Electronics, Inc.The Qorvo® QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capabil... Read more...
More Product Announcements from QorvoThe Qorvo QPF4702 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.
Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest lin... Read more...
More Product Announcements from QorvoSONiC hardening is carried out as a comprehensive process that unites Q&A practices with robust security measures. This approach strengthens the resilience, integrity, and stability of the SONiC network operating system by combining testing and validation with identification of issues. Read more...
More Product Announcements from Larch NetworksVSWR (Voltage Standing Wave Ratio) measures signal mismatch in EMC testing. Read more...
More Product Announcements from A.H. Systems Inc.dBm defined as power ratio in decibel (dB) referenced to one milliwatt (mW). It's an abbreviation for dB with respect to 1 mW and the "m" in dBm stands for milliwatt. Read more...
More Product Announcements from A.H. Systems Inc.Aker Technology’s S16 Crystal Oscillator Now Available for Mass Production
Fully supporting next-generation frequency control applications in a miniaturized footprint
- Ultra compact 1.6 x 1.2 x 0.7 mm packaging
- Supports a wide variety of voltage ranges: 1.8V / 2.5V / 3.3V and 1.62V ~ 3.63V
- Operating range of -40°C...
The WMQH-6-18-S is a quad 90° 3dB hybrid coupler covering 6–18 GHz (X and Ku bands). It offers high isolation, excellent return loss, and low unbalance, with typical insertion loss of 0.8 dB above split. Housed in a rugged 1.00" × 0.50" × 0.38" aluminum case with SMA female connectors. Assembled and tested in the USA. Read more...
More Product Announcements from Werbel Microwave LLCD-2182-N is a compact 2-way power divider covering 2–18 GHz with N female connectors. It offers low insertion loss (0.5 dB), high isolation (18 dB), and excellent balance, making it ideal for wideband RF applications. Read more...
More Product Announcements from Werbel Microwave LLCLooking for dependable DC control across a broad frequency range? KRYTAR’s Bias Tees cover multiple microwave bands, from 0.5 to 40 GHz, and are built to keep up with the toughest RF demands. Their rugged stripline design handles high current and power with confidence, perfect for feeding low-noise amplifiers, powering pre-amps, or supporting remote antenna setups. Read more...
More Product Announcements from KRYTAR, Inc.