Our P//N AE2441WN2219 features a notch frequrency band from 2400~2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC~2370MHz & 2500~6000MHz with an insertion of ≤1.5dB. Read more...
More Product Announcements from Anatech Electronics, Inc.Since 2014, Werbel Microwave has been committed to keeping the legacy of precision RF design alive. Read more...
More Product Announcements from Werbel Microwave LLC- Frequency Range: 0.5 to 18 GHz
- Isolation: 14–20 dB
- Insertion Loss: As low as 0.9 dB
- Return Loss: 18 dB
- Amplitude Balance: 0.3 dB
- Phase Balance: 2°
- Power Handling: 20W CW
- Connectors: SMA Female
- Enclosure: Rugged aluminum, 158.8 x 75....
Werbel Microwave delivers precision RF components from DC to 40 GHz trusted by telecom, defense and aerospace leaders — engineered for reliability, innovation and peak performance. Read more...
More Product Announcements from Werbel Microwave LLCNew England Wire Technologies recognizes the importance of transmission line performance for maximizing signal quality. We offer several low noise options (including our proprietary NEWtral® Low Noise Cable) for small signal applications that undergo mechanical shock, vibration or repeated flexing. Read more...
More Product Announcements from New England Wire Technologies CorporationHow to Ensure Performance and Reliability in RF Systems:
LMR® networks and the risks of counterfeit components Read more...
Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard wireless bands. Read more...
More Product Announcements from Anatech Electronics, Inc.Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard wireless bands. Read more...
More Product Announcements from Anatech Electronics, Inc.Our P/N AE5500SSH6558 has a Cut Off Frequency of 5.5GHz and a Pass Band Frequency of 5.5~23GHz. The Pass Band Insertion Loss is ≤2.0dB @ 5.5~5.8GHz ≤1.0dB @ 5.8~23GHz. Read more...
More Product Announcements from Anatech Electronics, Inc.Our standard high pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. Read more...
More Product Announcements from Anatech Electronics, Inc.