Uni-Trend US

The UNI-T MSO8804HD delivers 8 GHz bandwidth, 20 GSa/s sampling, and 12-bit resolution for uncompromising signal fidelity in next-generation designs. With 4 analog + 16 digital channels, deep 2 Gpts memory, & advanced analysis options like PAM-N, PCIe, USB, & jitter/eye diagrams, it’s ideal for engineers validating high-speed serial interfaces, 5G communications, &am... Read more...

More Product Announcements from Uni-Trend US
KRYTAR, Inc.

KRYTAR’s Quantum/Cryogenic components provide ultra-broadband solutions designed to perform reliably at cryogenic temperatures. From directional couplers to coax terminations and power dividers, these building blocks deliver exceptional precision, stability, and performance for next-generation quantum and low-temperature RF applications. Read more...

More Product Announcements from KRYTAR, Inc.
Qorvo

The Qorvo® QM33120WDK2 is a development kit for the low power, low cost QM33110W and QM33120W UWB transceivers.

This kit can be used to evaluate the UWB technology in various infrastructure topologies, using TWR, TDoA or AoA. An RTLS system can be evaluated quickly in the following modes: DL-TDoA (Downlink TDoA), UL-TDoA (Uplink TDoA) and TWR (Two-Way Ranging), or through perf... Read more...

More Product Announcements from Qorvo
Qorvo

The QPB1036 is a S-Band switched filter bank module that integrates two switches on both sides of 6 filters and a bypass. This module is housed in a 6x6 mm package for radar applications. Low insertion loss, coupled with BAW's high out-of-band rejection, make this switched filter bank an ideal choice for S-Band D&A applications. The QPB1036 is part of Qorvo’s extensi... Read more...

More Product Announcements from Qorvo
Qorvo

The QPB1034 is a S-Band switched filter bank module that integrates two switches on both sides of 4 filters and a bypass. This module is housed in a 6x6 mm package for radar applications. Low insertion loss, coupled with BAW's high out-of-band rejection, make this switched filter bank an ideal choice for S-Band D&A applications. The QPB1034 is part of Qorvo’s extensi... Read more...

More Product Announcements from Qorvo
Qorvo

Qorvo’s QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The QPC0045 also offers multiple control options including parallel, SPI, or I2C as well as the ability to control multiple DSAs simultaneously... Read more...

More Product Announcements from Qorvo
A.H. Systems Inc.

Digital processing chips are everywhere—from smartphones and appliances to MRI systems and industrial equipment. The rise of the Internet of Things has only increased the use of Wi-Fi, Bluetooth, and other high-frequency communications. With this growth comes a greater risk of electromagnetic interference (EMI), making interference testing essential for compliance and performance a... Read more...

More Product Announcements from A.H. Systems Inc.
Ignion

Oxion — simplifies antenna integration, decreasing time to market for all device makers. Read more...

More Product Announcements from Ignion
Anatech Electronics, Inc.

Space filters must survive radiation, extreme temperatures, and zero maintenance while ensuring flawless satellite communication for decades. Read more...

More Product Announcements from Anatech Electronics, Inc.
Eteily Technologies India Pvt. Ltd.

Eteily’s 2G/3G/4G Combination Screw Mount Antenna delivers superior multi-band performance, durable construction, and seamless integration—ideal for IoT, M2M, and industrial wireless systems. Read more...

More Product Announcements from Eteily Technologies India Pvt. Ltd.