As Artificial Intelligence capabilities grow and enterprise use of AI continues to scale, many organizations are concerned about data privacy and security implications. AI solutions are exposed to confidential data sources. Furthermore, these applications will interact with mission-critical systems and networks, making this security challenge a top priority. Read more...
More Product Announcements from OnLogic Inc.Stocked and Ready
At KRYTAR, we offer a wide range of quantum and cryogenic components for numerous applications. Known for meeting the strictest specifications, our products feature non-magnetic designs, are optimized for extremely cold environments, and are in stock for immediate delivery.
For temperature details, please contact our factory. Read more...
More Product Announcements from KRYTAR, Inc.Maury offers the best metrology-grade coaxial and waveguide adapters in the RF/microwave industry, including in-series and between-series coax adapters in most popular connector types, and waveguide-to-coax adapters in end-launch and right angle launch configurations.
Maury also offers instrument-grade coax and waveguide adap... Read more...
More Product Announcements from Maury MicrowaveMaury produces waveguide components in a broad range of popular waveguide sizes. A comprehensive line of standard products is available in standard EIA WR rectangular waveguide sizes. They are generally supplied with cover flanges. Units from R through P bands are normally aluminum construction with irridite finish; K band and above are copper alloy with a plated finish. Read more...
More Product Announcements from Maury Microwave50-Year Legacy and Customer Relationships
We’re celebrating 50 years of providing the highest quality ultra-broadband, mmWave, microwave, and RF components and test equipment for both commercial and military applications. Read more...
The Qorvo® QPF4657 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done... Read more...
More Product Announcements from QorvoThe Qorvo QPF4609 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and le... Read more...
More Product Announcements from QorvoAker’s new low-voltage HCMOS crystal oscillators deliver superior frequency stability and reduced power consumption in compact packages.
With supply voltages from 0.9 V to 5.0 V, they suit automotive and commercial use—ideal for portable, battery-powered, and low-power applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The LB5954L RF & Microwave high-accuracy True-RMS power sensor is ideal for product development labs, source calibration, and ATE systems. Its 9 kHz–54 GHz frequency range and -60 dBm to +26 dBm dynamic range deliver precise measurements on signals of any modulation type. Includes power measurement software. Standard USBTMC interface, Optional HiSLIP LAN, SPI, I2C. Read more...
More Product Announcements from LadyBug Technologies LLCApplication Note: A major refinery needs to monitor for H2S and combustible gasses around vapor recovery units and knock out drums near two emergency flares. Read more...
More Product Announcements from United Electric Controls Company