Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. Read more...
More Product Announcements from DigiKeyThe Qorvo QPF4509 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and le... Read more...
More Product Announcements from QorvoWAGO’s new PoE injectors and media converters make communication fast and powerful. With a small footprint and wide temperature range, these products are ideal for any networking application. Read more...
More Product Announcements from WAGOKnowles DLI brand has an offering of Wilkinson and Resistive Power Dividers Read more...
More Product Announcements from Knowles Precision DevicesRecently, our own Roland Groeneveld, Co-founder and Executive Chair of OnLogic joined Said Ouissal, CEO & Founder at ZEDEDA on the "Modern CTO" podcast hosted by Joel Beasley. They discussed the significance of edge computing, highlighting its growing adoption and its applications in areas like railway safety and industrial automation. Read more...
More Product Announcements from OnLogic Inc.The Qorvo® QM42655 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a broad range of supply voltage (3.0V < Vcc < 5.0V). The multiple Wi-Fi and BT TX modes enable optimization of output power, li... Read more...
More Product Announcements from QorvoThe Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher... Read more...
More Product Announcements from QorvoSMA RF connectors are compact, high-performance coaxial connectors commonly used in RF applications. They feature a threaded coupling mechanism, providing secure connections suitable for frequencies up to 18 GHz. SMA connectors offer excellent electrical performance, low reflection, and high reliability, making them ideal for telecommunications, aerospace, and military applications. Read more...
More Product Announcements from PEI-GenesisLaser Doppler Vibrometry: Understanding the Doppler Effect
Ommatidia’s laser radar enables simultaneous vibration analysis and high-precision 3D measurement, offering unparalleled accuracy.
Laser Doppler Vibrometry (LDV) uses the Doppler effect to measure the velocity and displacement of vibrating surfaces without physical contact. The laser beam reflects off the surf... Read more...
More Product Announcements from Ommatidia LiDARHow Laser RADAR Improves Bridge Structural Health Monitoring
Structural Health Monitoring (SHM) is essential for ensuring the safety and longevity of bridge infrastructure. Traditional methods, while effective, often involve contact-based sensors and manual inspections, which can be time-consuming and sometimes insufficient for capturing comprehensive data. Laser RADAR technology... Read more...
More Product Announcements from Ommatidia LiDAR