Automotive systems designed and built today are undergoing a new level of complexity never seen before. The car has been transformed from a mechanical system to a data center on wheels, processing vast amounts of data in real-time. This trend is driven largely by the demand for advanced driver assistance systems (ADAS), increased connectivity, feature-rich infotainment systems, and the t... Read more...
More Product Announcements from SiTime CorporationNew Endura Super-TCXO rearchitects precision timing for aerospace and defense, delivering 100x higher reliability
Boosting data networking performance with ruggedized, easy-to-design MEMS timing
Armed forces around the world are facing ever more complex threats and are working vigorously to implement advanced systems that can detect and respond to these threats faster. Data... Read more...
More Product Announcements from SiTime CorporationUnderstanding the Role and Impact of Digitally Controlled Oscillators in Modern Electronics
Whether it’s the coordination of international air traffic or operating broadcasting or telecom equipment, if electronic systems don’t meet performance targets and operate precisely and reliably through time, you’ve got a problem. The challenges can extend into inte... Read more...
More Product Announcements from SiTime CorporationOverview
This class introduces the operating principles, manufacturing process, and key performance benefits of SiTime MEMS resonators and oscillators for timing applications. It also reviews the key differences between SiTime MEMS and legacy quartz-based technology.
Learning Objectives
- What is a clock, resonator, and oscillator?
- What is an XO,....
1 Hz to 462.5 kHz Oscillators
The SiT1534 and SiT1569 are the first µPower oscillators capable of a frequency range between 1 Hz and 462.5 kHz in a 1.2 mm2 footprint. In the chip-scale package (CSP), these products reduce a timing device’s footprint by as much as 85% compared to existing 2.0 x 1.2 mm SMD quartz packages. Unlike XTALs, the SiT1534 oscillator output enab... Read more...
More Product Announcements from SiTime CorporationGPS remains the principal source of positioning, navigation and timing (PNT) for defense operations, making it a target for adversaries. Trustworthy and precise PNT is vital for radio communications, network synchronization, surveillance, threat detection, countermeasures and manned and unmanned system operations. To help combat threats, new PNT architectures will need ultra-stable clocks. Read more...
More Product Announcements from SiTime CorporationIf your project requires a timing component, you need the most reliable and precise solution on the market. SiTime silicon MEMS timing solutions are more accurate and perform better under environmental stressors than traditional quartz timing solutions, giving you:
- Up to 50x more reliability than quartz
- FIT rate: <1
- MTBF: >1 billion hours
LiDAR-AR Mining Optimizer unites laser radar, AR, and AI, providing precise monitoring and operational safety.
The LiDAR-AR Mining Optimizer combines the precision of laser radar, vibration monitoring equipment, and AR tools to monitor, analyze, and optimize mining and civil construction operations. Its core technologies include:
- H...
Q1 Laser Radar: High-precision measurement and contactless vibrometry for field use Read more...
More Product Announcements from Ommatidia LiDARQ2 Laser RADAR: Integrated 3D Metrology and Vibration Analysis for Industrial Precision Read more...
More Product Announcements from Ommatidia LiDAR