With interface options including USB, SPI, I2C, and LAN, LadyBug power sensors are ideal for embedded automated test applications. They feature first-tier traceability to NIST or METAS, thermal stability, and patented NoZero NoCal technology for uninterrupted, accurate measurements. Optional heated mounting systems extend operation to -55°C for demanding environments. Read more...
More Product Announcements from LadyBug Technologies LLCS.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for... Read more...
More Product Announcements from S.I. Tech, Inc.The Qorvo® QPQ5200 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band (Channels 1-11) and high near-in rejection in the 2.4 GHz band-edge and adjacent LTE/TD-LTE bands. The QPQ5200 enables coexistence of WiFi and LTE signals within the same device or in close proximity to... Read more...
More Product Announcements from QorvoThe Qorvo® QPF4239 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.
Performance is focused on optimizing the PA for a 3.3V supply voltage that conserves power consumption while maintaining the highest linear output power and leading-edge throughput. Integra... Read more...
More Product Announcements from QorvoAs the concept of the Internet of Things (IoT) began to be applied to the automotive industry, the Internet of Vehicles (IoV) was born. These large-scale integrated communication systems and networks for automobiles provide new information services while improving transportation efficiency and safety.
Automotive electronics systems include?
- Safety control systems
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. Read more...
More Product Announcements from Ommatidia LiDARThe Internet of Things (IoT) and artificial intelligence (AI) are changing how we maintain equipment to save time, save money, and keep systems running. Read more...
More Product Announcements from OnLogic Inc.Low EMI Oscillators from Aker Technology Designed for Use in Automotive and Industrial Applications
Ideal for use in dash cameras and navigation systems where EMI reduction is critical
Technology Highlights
- Compact package sizes
- Compatible with standard CMOS logic levels
- Minimizes EMI
- Supports supply voltages
For motor protection, there is nothing better. Read more...
More Product Announcements from MTE CorporationComplete motor protection in a micro-sized package. Read more...
More Product Announcements from MTE Corporation