SPLATCH 5G/LTE CELLULAR WIDEBAND AND L1/L5 MICRO SPLATCH GNSS CHIP ANTENNAS
TE Connectivity (TE) Splatch 5G/LTE cellular wideband and L1/L5 micro Splatch GNSS chip antennas are the latest addition to the TE surface mount chip antenna portfolio. The high efficiency, economic cost, and adaptability of these Splatch antennas make them well suited for many Internet of Things (I... Read more...
More Product Announcements from TE ConnectivityDid you know we have an easy way to test if Aker crystals and oscillators will work with your project requirements? Fill out our sample request form to receive the Aker product you want to test in your application.
Sample Request Form Read more...
More Product Announcements from Aker Technology USA CorporationWhen circuits communicate with one another, there is a chance that they may negatively impact each other. Signals originating from one circuit could damage the destination circuit or cause it to malfunction.
Over the years, there have been a few solutions to this problem. Historically, optocouplers — devices that isolate circuits by physically separating high-voltage circuit... Read more...
More Product Announcements from Skyworks Solutions, Inc.Complete frequency coverage squeezed into one suitcase and ready to go. Read more...
More Product Announcements from A.H. Systems Inc.In aerospace and defense, there are different types of connections that are used for connecting cables. These connections can be found on different types of aircraft such as helicopters, UAVs, ground vehicles, and even commercial or business airplanes. We will focus on those connectors that deal with RF communications- used to connect antennas to the communication systems
of aircraft. Read more...
KRYTAR's New Family of Monopulse Comparators Offer Ultra-Broadband Beamforming Solutions from 0.5 to 40 GHz. They ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications Read more...
More Product Announcements from KRYTAR, Inc.TE Connectivity (TE) ultra-wide band (UWB) ceramic chip antennas can transmit large amounts of data over a wide frequency spectrum. UWB antennas provide a powerful solution in a small package for low and high band UWB channels 1 to 11 (3500 MHz-8500 MHz). Providing secure and reliable communication (up to 50x faster than GPS). Read more...
More Product Announcements from TE ConnectivityThis 12" (30 cm) Passive Shielded Loop Antenna is an excellent solution for shielding effectiveness testing. Read more...
More Product Announcements from A.H. Systems Inc.A.H. Systems' Passive Monopole Antenna provides superior performance in electric field measurements. The Passive Monopole Antenna is used for transmitting to perform shielding effectiveness and immunity testing. Read more...
More Product Announcements from A.H. Systems Inc.TE Connectivity (TE) introduces an extension of our SMC connector RF product line. SMC connectors are miniature and lightweight, designed for use in critical applications where limited space and vibration are of major concern. These connectors are designed in accordance with the requirements of specification MIL-C-39012, Class II, Category B. Read more...
More Product Announcements from TE Connectivity