TE Connectivity (TE) introduces an extension of our
Sub-Miniature Push-on Micro (SMPM) connector RF product line. SMPM connectors provide a micro-miniature connector interface with a frequency range of up to 65 GHz. Combining compact size and a convenient snap on mating interface, SMPM connectors provide a reliable, high-density, high precision, easy-to-use connection. Read more...
In a continuing effort to meet market demand, TE Connectivity (TE) is returning an assortment of popular RF connectors to the product portfolio. During phase 1 of the project, TE is bringing back a selection of some of our most requested BNC, SMA, and SMB connectors and adapters. Read more...
More Product Announcements from TE ConnectivityKRYTAR’s new directional coupler, Model 152030, offers superior performance ratings including Nominal Coupling of 30 dB, ±1.80 dB. Frequency Sensitivity is ±1.8 dB. The coupler exhibits Insertion Loss of less than 2.8 dB, Directivity of >10 dB, and maximum VSWR is 1.35 at any port. Input Power Rating is 20 W average and 3 kW peak. Read more...
More Product Announcements from KRYTAR, Inc.The Anritsu Signaling Tester MD8475B is a comprehensive base station simulator designed to test and validate the performance of mobile devices across various network technologies. Read more...
More Product Announcements from Anritsu CompanyThe BERTWave MP2110A is an all-in-one instrument with built-in 4 channel Sampling Oscilloscope and BERT designed for manufacturing inspection of 10G to 800G optical modules. Read more...
More Product Announcements from Anritsu CompanyThe Anritsu MP1900A Signal Quality Analyzer-R is a high-performance BERT for testing next-gen data interfaces like 400 GbE & PCI Express Gen 6. Its modular design with 8 slots allows for flexible configuration for various signal integrity needs. Read more...
More Product Announcements from Anritsu CompanyThe MX772000PC/MX773000P
The MT8000A tests 5G devices in both FR1 & FR2 bands (sub-7 GHz & millimeter wave). It measures RF performance, protocol functionality, and applications like data transfer. Read more...
More Product Announcements from Anritsu CompanyThe MT8821C Radio Communication Analyzer is an all-in-one tester designed for development of mobile devices like smartphones and IoT modules. It supports all cellular technologies from LTE-Advanced to 2G for efficient RF testing. It simplifies test setup with a built-in RF front-end and offers easy operation with a touch screen interface. Read more...
More Product Announcements from Anritsu CompanyEnsure quality Bluetooth® connections in your devices with the MT8852B Bluetooth Test Set. This industry-leading instrument tests Basic Rate, Enhanced Data Rate, and Bluetooth Low Energy for power, frequency, modulation, and receiver sensitivity. It offers one-button testing, taking less than 10 seconds. Read more...
More Product Announcements from Anritsu Company