Anritsu Company

The MT8862A tests Wi-Fi performance (2.4 GHz, 5 GHz, 6 GHz) under real-world conditions. It connects to devices like laptops and phones using Wi-Fi signals for accurate RF measurements. It offers easy setup, data rate control, and secure testing with encryption. Read more...

More Product Announcements from Anritsu Company
TE Connectivity

450 MHz LTE helical antennas are rugged, competitively priced, and easy to install. The family includes six compact antennas, designed for operations in the 450 to 467.5 MHz band (LTE bands 72, 73 and 31). Antenna options include a screw connection for mounting inside an enclosure (internal), and several SMA and RP-SMA variants for direct mounting on the outside of a device (external). Read more...

More Product Announcements from TE Connectivity
S.I. Tech, Inc.

S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment.

Learn More and see options Read more...

More Product Announcements from S.I. Tech, Inc.
TE Connectivity

Providing optimized performance in specific frequency bands and a variety of form factors, the new flexible embedded L1/L5 GNSS antennas from TE Connectivity (TE) addresses the growing demand for antennas in asset tracking and positioning applications. Read more...

More Product Announcements from TE Connectivity
KRYTAR, Inc.

Family five (5) new Directional Couplers operating in the frequency range of 0.4 to 7.125 GHz (UHF through C-Bands) offering Nominal Couplings from 6 dB to 30 dB in compact packages. These couplers offer the ultimate solution for emerging designs and test and measurement applications including mmWave, 5G, radar, satellite communications (SATCOM), radar and more. Read more...

More Product Announcements from KRYTAR, Inc.
TE Connectivity

Gar multi-port vehicle antennas provide an excellent solution for Public Safety, Transportation and Aftermarket Fleet applications. Configured for 2-port MIMO operation over the 3G / 4G / 5G / ISM / CBRS bands and 2-port MIMO operation over the low//high frequency Wi-Fi bands, with an additional 5th port for GNSS. Now with QMA connectors for rapid installation. Read more...

More Product Announcements from TE Connectivity