Gar multi-port vehicle antennas provide an excellent solution for Public Safety, Transportation and Aftermarket Fleet applications. Configured for 2-port MIMO operation over the 3G / 4G / 5G / ISM / CBRS bands and 2-port MIMO operation over the low//high frequency Wi-Fi bands, with an additional 5th port for GNSS. Now with QMA connectors for rapid installation. Read more...
More Product Announcements from TE ConnectivityDifferential Oscillators from Aker Technology are AEC-Q200 Qualified
Available in four different compact packages, our SA differential oscillators are now approved for use in automotive applications
Technology Highlights
- Low jitter, low interference, low power
- LVPECL, LVDS and HCSL outputs
- Frequency range of 13.5 MHz to 200.../li>
Available in compact rugged packages, the TX21 and TX22 feature high frequency precision with multiple voltage options
Technology Highlights
- Wide operating temperature range from -40°C to +105°C
- High frequency precision of ±0.5ppm to 2ppm
- Multiple voltage options: 1.8V, 2.5V, 3.3V, 1.68~3.63V
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts, and display 2/4 analog channels + 16 digital channels mixed signal analysis ability.
The... Read more...
More Product Announcements from Siglent Technologies NA, Inc.SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and display 2/4 analog channels + 16 digital channels mixed signal analysis ability.
The SDS100... Read more...
More Product Announcements from Siglent Technologies NA, Inc.SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis.
The SDS3000X HD series employs Siglent’s SPO technology with a ma... Read more...
More Product Announcements from Siglent Technologies NA, Inc.SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis.
The SDS7000A series employs Siglent’s SPO technology with a maximum waveform cap... Read more...
More Product Announcements from Siglent Technologies NA, Inc.Enhanced Processing Power with Intel® Core™ Processors (13th Gen)_PPC-415W/421W
Advantech proudly introduces the enhanced PPC series with the launch of PPC-415W/421W. With state-of-the-art features and exceptional design, the latest additions to Advantech’s Panel PC lineup are poised to establish new benchmarks in smart manufacturing, factory automation, and system... Read more...
More Product Announcements from AdvantechAs the concept of the Internet of Things (IoT) began to be applied to the automotive industry, the Internet of Vehicles (IoV) was born. These large-scale integrated communication systems and networks for automobiles provide new information services while improving transportation efficiency and safety.
Automotive electronics systems include:
- Safety control
Pioneering Precision for High-Speed Networking Using Aker’s TCXOs and Differential Oscillators
Wireless networks such as 5G and industrial automation have completely changed the way people communicate, connecting people all around the world with just the press of a button. This new era of digital transformation is marked by high speed, low latency, and multiple... Read more...
More Product Announcements from Aker Technology USA Corporation