Pioneering Precision for High-Speed Networking Using Aker’s TCXOs and Differential Oscillators
Wireless networks such as 5G and industrial automation have completely changed the way people communicate, connecting people all around the world with just the press of a button. This new era of digital transformation is marked by high speed, low latency, and multiple... Read more...
More Product Announcements from Aker Technology USA CorporationThe new 2x2 RP20 pro high gain directional antennas provide high-performance connectivity for current and emerging 4G and 5G frequencies over the 617-960 and 1427-6000 MHz frequency ranges (when used in conjunction with a cellular router or gateway). Read more...
More Product Announcements from TE ConnectivityL000659-02 is a 2.4-2.5 / 4.9-6.0 / 6.0-7.125 GHz tri-band omnidirectional array antenna with a rotatable type-N male connector and sleeved base for ease of installation. Especially designed to complement interior or exterior mounted Wi-Fi 6E wireless network systems. Read more...
More Product Announcements from TE ConnectivityThe newly expanded line of RF (radio frequency) terminators from TE connectivity (TE) helps customers terminate open transmission lines in RF circuits. An RF terminator is typically placed at the end of a transmission line and is designed to match the cable’s AC impedance. They are used to terminate the open end of a cable and form an endpoint for a signal. Read more...
More Product Announcements from TE ConnectivityAdvantech Launches MIC-733-AO Edge Generative AI System to Significantly Accelerate Generative AI Development Read more...
More Product Announcements from AdvantechKRYTAR’s two (2) new dual-directional couplers expand the family of superior performance products offering broadband coverage in compact packages with superior performance ratings: Model 500714010 offers Nominal Coupling: 10 dB
Model 500714020 offers Nominal Coupling: 20 dB Read more...
KRYTAR’s new 90-Degree Hybrid Coupler, Model 300407125, delivers exceptional versatility from 0.4 to 7.125 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase Imbalance is ±5 degrees; Isolation is >19 dB; Maximum VSWR: 1.3; and Insertion Loss of <1.8 dB. Read more...
More Product Announcements from KRYTAR, Inc.S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. Read more...
More Product Announcements from S.I. Tech, Inc.UMS delivers high power, high PAE and high linearity RF MMIC amplifiers for Ka-Band, offering high power density, linearity, and efficiency. Read more...
More Product Announcements from Richardson RFPDDesigned to provide a stable oscillation frequency, Temperature Compensated Crystal Oscillators (TCXOs) contain built-in temperature compensation circuitry to adjust frequency and maintain stability. Learn how Aker’s TCXOs meet high specification standards and deliver precision during temperature shifts in real world applications. Read more...
More Product Announcements from Aker Technology USA Corporation