Differential Oscillators from Aker Technology are AEC-Q200 Qualified
Available in four different compact packages, our SA differential oscillators are now approved for use in automotive applications
Technology Highlights
- Low jitter, low interference, low power
- LVPECL, LVDS and HCSL outputs
- Frequency range of 13.5 MHz.../li>
Highly Configurable and Flexible Hardware
OnLogic computers are highly-configurable to provide the right balance of processing power, memory, wireless connectivity, and pre-imaged software to create the ideal hardware solution for you or your customers.
I/O and expansion options designed for the specialized needs of industry allow OnLogic solutions to connect to the sensors... Read more...
More Product Announcements from OnLogic Inc.Now Available - LadyBug Technologies' LB5900 series LAN/Ethernet power sensors. These power sensors provide fast, accurate measurements from 4 kHz to 75 GHz, and interface to your system over an Ethernet connection. With advanced features such as triggering, analog recorder output, and dual video filter rates, they cater to diverse applications. Read more...
More Product Announcements from LadyBug Technologies LLCWith smart vehicle lighting gaining popularity over simple illumination, the adaptive headlights can detect oncoming vehicles and automatically switch between high and low beams. Learn more about how Aker crystals and oscillators provide stable frequency control for systems in a variety of smart vehicle lighting applications. Read more...
More Product Announcements from Aker Technology USA CorporationKnowles Syfer's range of solder-in hermetic panel mount EMI filters offer superior filtering performance in a robust package Read more...
More Product Announcements from Knowles Precision DevicesIntroducing the RAQ, a new balanced armature receiver developed for high volume hearing health and TWS products
Following a recently proposed ruling from the U.S. Food and Drug Administration, the over-the-counter (OTC) hearing devices are intended to broaden access to hearing aid technology for millions of Americans. Knowles’ RAQ receiver is well-positioned to serve... Read more...
More Product Announcements from Knowles Precision DevicesCloud resources remain a vital tool for manufacturers, but on-site edge devices are now capable of AI inferencing to help reduce latency, save on bandwidth costs, and allow businesses to retain full ownership of their data. But there are challenges to this evolved architecture. Read more...
More Product Announcements from OnLogic Inc.TE Connectivity’s (TE) Industrial Scientific Medical (ISM) band 868/915 MHz FPC antennas for LoRaWAN and Internet of Things (IoT) applications address the growing demand for ISM band antennas that utilize a single frequency rather than broadband antennas. Multiple FPC shapes are available to address a variety of products/application
Aker's TX32A TCXO meets AEC-Q200 qualification standard for automotive applications
Aker's TCXO measures 3.2mm x 2.5mm, frequency 10-52MHz, stability +/-2ppm, temperature -40 to+85C, voltages 1.8V, 2.5V, 3.3V
TX32A available in several voltages as well as a range of operating frequencies and temperatures Read more...
More Product Announcements from Aker Technology USA CorporationFOCUS APPLICATIONS
• High-Speed Interconnect Network Backbone
• Touchscreen Displays
• 360 Degree Camera Systems
• Gateway/Switches Read more...