The Qorvo QPF4202 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.
Performance is focused on optimizing the PA for a 5 V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output powe... Read more...
More Product Announcements from QorvoQPF0219 is a multi-chip Front-End Module (FEM) designed for 2-18 GHz Wide-Band radar applications. The FEM integrates a T/R switch, a limiter, a low-noise amplifier and a power amplifier. Transmit power is 10 W saturated with 20% PAE and large signal gain is 13 dB, small signl is 19dB. The receiver noise figure is 4 dB, small signal gain is 14 dB, P1dB is 21 dBm.
The multi-die FEM... Read more...
A brief overview on how to perform a standard Radiated Emissions Measurement test. It includes how to set up, take measurements and calculate results. Read more...
More Product Announcements from A.H. Systems Inc.Make your connector a filtered connector in seconds Read more...
More Product Announcements from Powell Electronics, Inc.How Convenient 3M EMI/RFI Shielding Stimulates Electronics Innovations Read more...
More Product Announcements from Powell Electronics, Inc.UNI-T Releases the new MSO7000X series of mixed-signal oscilloscopes. Read more...
More Product Announcements from Uni-Trend USThe Axial AC100 Series of industrial edge servers give you the power, control, and industry-focused capabilities to manage your IoT infrastructure and harness the value of your data at the edge. Read more...
More Product Announcements from OnLogic Inc.UNI-T US launches the UPO1000 Series Digital Phosphor Oscilloscopes: Redefining Innovation, Unleashing the Future of Precision Read more...
More Product Announcements from Uni-Trend USUpdate Your Bench with Affordable Performace Read more...
More Product Announcements from Uni-Trend USNXP’s RF power macro GaN portfolio includes high power RF transistors designed for Remote Radio Heads (RRH) in cellular base stations. These devices are designed for 40 W to 80 W radio units targeting 4T4R and 8T8R infrastructures. Read more...
More Product Announcements from Richardson RFPD