The MM1A-0832HPSM is a versatile, broadband double balanced mixer featuring an integrated LO driver amplifier, which allows for operation with LO powers as low as -6 dBm. Unlike traditional industry solutions using discrete packages, Marki Microwave’s co-packaging utilizes optimal die technology for the amplifier and mixer functions, eliminating the need for a separate amplifier an... Read more...
More Product Announcements from Marki Microwave LLCCurrent industry demands on size and performance require filters to be extremely small and capable of reliably operating at higher and higher frequencies. Marki Microwave’s newest GaAs MMIC filters feature low 1-2 dB passband insertion loss at center frequency and high frequency coverage currently up to 40 GHz in a compact 5x5mm QFN. Read more...
More Product Announcements from Marki Microwave LLCMarki Microwave’s first GaAs MMIC balanced harmonic mixer features excellent 18 dB conversion loss, superior isolations, and spurious performance across a broad bandwidth. The MMH-35120H utilizes the third harmonic of the LO for mmWave frequency conversions and provides a low-cost method of LO generation. Available as wire bondable die or connectorized module. Read more...
More Product Announcements from Marki Microwave LLCThe BAL-0032SSG is the industry’s only broadband SMT balun that delivers optimal phase and amplitude balance up to 32 GHz. With less than 5° of phase imbalance across the entire band, the balun provides an optimized interface for next-generation high speed data converters used in direct conversion receivers, digital beamforming, and other high-performance solutions. Read more...
More Product Announcements from Marki Microwave LLCNew XMWT80L1G – Designed to Replace Larger, Bulkier Caseless & Connectorized Terminations
TTM Technologies RF and Specialty Components’ new XMWT80L1G is a flip-chip, surface-mountable 50 Ω termination with a power rating of 0.5 Watts (AVG) and a peak-to-average ratio of 12 dB. This thick film ALN component has industry-leading bandwidth of DC-81 GHz. Read more...
More Product Announcements from Richardson RFPDMacom's CMPA851A MMIC High Power Amplfier family achieves industry-leading efficiency by utilizing MACOM’s high performance, 0.15μm G28V5 GaN on SiC production process. The product family operates from 8.5-10.5 GHz and supports both defense and commercial-related radar applications. Read more...
More Product Announcements from Richardson RFPDThe UMS CHA8612-QDB/20 is a new 7.9-11 GHz) RF power amplifier to serve commercial and defense satcom and radar applications. Fabricated with proprietary UMS 0.25 µM GaN on SiC technology, the CHA8612-QDB/20 offers 18W in a plastic QFN package. Read more...
More Product Announcements from Richardson RFPDClearPlex® is a type of RF filter based on CTS’ proprietary ceramic waveguide technology that supports even better performance than traditional ceramic dielectric filters Read more...
More Product Announcements from Richardson RFPDCeramic dielectric technology offers a combination of small footprint, high rejection, low loss, and moderate power handling. Multiple families of filters support 978MHz, 1030MHz, and 1090MHz with various size, power, performance and insertion loss tradeoffs. Read more...
More Product Announcements from Richardson RFPDMultilayer Organic (MLO®) RF Filters are low-profile passive devices with best-in-class performance based on Kyocera AVX’s patented multilayer organic high density interconnect technology Read more...
More Product Announcements from Richardson RFPD