Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications, such as welding? Read more...
More Product Announcements from Northwire, Inc.This Preamplifier will provide reliable, repeatable measurements. An ideal solution and a standard workhorse of any EMC test house for compliance testing. Read more...
More Product Announcements from A.H. Systems Inc.There are a number of ways that mistakes with preamps in test configurations can lead to misleading or incorrect readings or even damaged equipment and unnecessary costs. With some attention and proper equipment matching, results will be accurate and useful, and expenses will remain at a minimum. Read more...
More Product Announcements from A.H. Systems Inc.A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. Read more...
More Product Announcements from A.H. Systems Inc.Enabled by NXP Technology & Richardson RFPD
Achieve smaller, thinner and lighter systems that enable significant cost savings and result in more environmentally friendly base stations, while achieving the full performance benefits of 5G. Read more...
More Product Announcements from Richardson RFPDKRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation covering multiple microwave bands from 0.5 to 40 GHz. Read more...
More Product Announcements from KRYTAR, Inc.This small, lightweight and portable antenna provides a convenient solution for accurate gain measurements Read more...
More Product Announcements from A.H. Systems Inc.A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads, and they improve overall system sensitivity. Read more...
More Product Announcements from A.H. Systems Inc.High-density BNC connectors from TE Connectivity (TE) provide a compact design solution for large video transmission systems, broadcast systems, and video signal applications. High-density BNC connectors are smaller than traditional BNC connectors and are intended to be arranged in tighter configurations than traditional BNC connectors, allowing for up to four times as many interconnects. Read more...
More Product Announcements from TE ConnectivityOptions:
– Power budget
– Poe, no PoE
– Quantity and type of uplinks (OPT/ETH)
The LN-3848G-6Y switch is a Gigabit Ethernet access/aggregation switch with four 25G SFP uplinks. The switch is ideal as a high-performance Gigabit access/aggregation switch with 1 Gigabit downlinks, or as an enterprise core switch. This switch is also positioned as a cl... Read more...
More Product Announcements from Larch Networks