CTS low pass filter products provide harmonic suppression performance with superior insertion loss and power handling. Read more...
More Product Announcements from Richardson RFPDFP20 auto antennas provide an all-in-one solution for LTE/5G, Wi-Fi, GNSS and Bluetooth in high bandwidth mobile connectivity applications. The product family includes multi-port solutions up to 9-ports, along with a range of connector options to suit all major vehicular gateways and routers. Read more...
More Product Announcements from TE ConnectivityVersAnte multi-port IoT antennas offer combinations of 4G/5G cellular, Wi-Fi and GNSS coverage in an extremely compact form factor.
As a ground plane independent family, these antennas can operate on both metallic and non-metallic surfaces. This feature combined with an IP67, IP69K rating makes this antenna an ideal solution for a broad range of IoT applications. Read more...
More Product Announcements from TE ConnectivityThe new RP40 lite 4x4 MIMO antennas provide high-performance connectivity for current and emerging 4G and 5G frequencies over the 617-960 and 1427-6000 MHz frequency ranges, when used in conjunction with a cellular router or gateway. Read more...
More Product Announcements from TE ConnectivityS.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs.
Click here to see our wide selection of options Read more...
More Product Announcements from S.I. Tech, Inc.An antenna's antenna factor (AF) is a comparison between the field level presented to the antenna and the actual voltage produced by the antenna at it's connector. The antenna factor varies with frequency, that is for the same presented field strength, but at a different frequency, the voltage produced at the connector is not constant. Read more...
More Product Announcements from A.H. Systems Inc.Knowles' portfolio of specialty boom microphones
enable clear communication under the most demanding
conditions and requirements. The combination of
industry-best microphone elements and close proximity
to the mouth provides excellent intelligibility even in
extremely noisy conditions. Read more...
For rapid deployment along with the mobility of a small package, this Bilogical Antenna Kit provides an inexpensive solution to broadband applications. Read more...
More Product Announcements from A.H. Systems Inc.dBm is defined as power ratio in decibel (dB) referenced to one milliwatt (mW). It is an abbreviation for dB with respect to 1 mW and the "m" in dBm stands for milliwatt. Read more...
More Product Announcements from A.H. Systems Inc.The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of normalized −287 dBc/Hz and high PFD frequency that can achieve ultra-low in-band noise and integrated jitter. Read more...
More Product Announcements from Richardson RFPD