The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator
The BALE-0009SMG is a surface mount 1:2 broadband balun, designed for high-volume production with cost optimization in mind. It is hand-tuned for optimal phase and amplitude balance over the complete bandwidth. Available in a compact 8 x 8 mm package. Read more...
More Product Announcements from Marki Microwave LLCThe MMD-1030LCSM is a MMIC doubler fabricated with GaAs Schottky diodes. It delivers operation over a 5 to 15GHz input frequency range or a doubled output frequency range of 10 to 30GHz. Featuring excellent conversion loss, superior isolations and harmonic suppressions across a broad bandwidth, the doubler is an ideal solution for test and measurement applications. Available as a 3x3 mm... Read more...
More Product Announcements from Marki Microwave LLCThe HLM-8011U is a GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It delivers low insertion loss and high return loss from DC through Ka band and features a typical 1dB compression point of +10dBm. The limiter’s low +7 dBm flat leakage makes it ideal for protecting sensitive components and for applications requiring high linearity. Read more...
More Product Announcements from Marki Microwave LLCThe BTM-0026PSM features low 0.43dB insertion loss and superior isolation over a broad 10 MHz to 26GHz bandwidth. Its design and layout are optimized for smooth, resonance-free response. Performance of each unit is well characterized on the datasheet and in the de-embedded S-parameters and verified with production RF testing. Available in a 2.25 x 3.7 mm surface mount package. Read more...
More Product Announcements from Marki Microwave LLCMarki Microwave’s passive MMIC bandpass filter family is now offered as die or in our innovative M-package, a unique and flexible multi-octave platform enabling DC to 100+ GHz operation in a convenient connectorized form. Ideal for mmWave, high rejection filtering, these products feature tight fabrication tolerances that reduce unit-to-unit variation when compared to traditional fi... Read more...
More Product Announcements from Marki Microwave LLCCurrent industry demands on size and performance require filters to be extremely small and capable of reliably operating at higher and higher frequencies. Marki Microwave’s newest GaAs MMIC filters feature low 1 to 2dB passband insertion loss at center frequency and high frequency coverage currently up to 40 GHz in a compact 5x5 mm QFN. Read more...
More Product Announcements from Marki Microwave LLCThe AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. Read more...
More Product Announcements from Marki Microwave LLCThe MMD-0415HPSM is a MMIC doubler fabricated with GaAs Schottky diodes, operating over a guaranteed 2 to 7.5 GHz input frequency range or a doubled output frequency range of 4 to 15 GHz. It features excellent conversion loss, superior isolations, and harmonic suppressions across a broad bandwidth. Available as a 3x3mm QFN. Read more...
More Product Announcements from Marki Microwave LLCThe MMD-40120H is a MMIC mmWave doubler fabricated with GaAs Schottky diodes, operating over a 20 to 60 GHz input frequency range or a doubled output frequency range of 40 to 120 GHz. The MMD-40120H is available as a connectorized module using 1.0 mm connectors on the output or wire bondable die. Read more...
More Product Announcements from Marki Microwave LLC