Marki Microwave LLC

The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2 to 20 GHz bandwidth. The amplifier’s low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and signal chain applications. Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in... Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

As part of Marki’s EBAL Series, the EBAL-0067 is an ultra-broadband balun, hand-tuned for optimal phase and amplitude balance performance across the complete band. Featuring a frequency range of 10 MHz to 67 GHz and 37 dB common mode rejection, it maintains signal integrity, ensuring overall system performance is not negatively impacted. Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

Marki Microwave continues to push the frequency envelope with its chip scale packaging (CSP) portfolio. Featuring game-changing, die-level performance in a 1.5 x 1.5 mm surface mount package, the HLM-8010CSP1 delivers 10 dBm flat leakage at 20 GHz, 1.9-Watt CW power handling, 16 dB minimum return loss across band, and is compatible with standard pick-and-place assembly. Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

New from Marki Microwave, the AKA-1500PSM is a general-purpose gain block amplifier that provides 18.5 dB gain at 2 GHz and +28 dBm OIP3 up to 6 GHz. Its simple application circuit requires minimal external components, making it flexible for use across a variety of applications. Available in a 1.3 x 2.0 mm surface mountable DFN package. Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

The MFQH-00001PSM passive MMIC reflectionless bandpass filter is an ideal solution for small form factor, high rejection filtering, featuring excellent return loss for rejected signals and suitable for applications that demand high signal fidelity. Tight fabrication tolerances reduce unit-to-unit variation, allowing for accurate simulations using the provided S2P file taken from measured... Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an id... Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

The ATN00-0067CH features 0 dB attenuation and 33 dB return loss across band, with other attenuation values from 0 to 10 dB available. It delivers flat signal response to maintain stable operation over the frequency band. Additionally, it can be used as a pad to improve overall input and output system performance. Available as a wire-bondable die. Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

MPDR-0070CSP2, the first product in Marki Microwave’s new CSP2 package design, is a mmWave resistive power divider enabling unmatched performance from DC to 70 GHz. It offers a low 1.5 dB excess insertion loss on top of the 6 dB nominal power splitting of a resistive power divider and features low 0.25 dB amplitude and 5° phase balance across the entire band to maintain signal... Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA p... Read more...

More Product Announcements from Marki Microwave LLC