TE Connectivity’s (TE’s) NFC antenna offer an extremely compact and versatile family of antennas for two-way read/write operations at 13.56 MHz. The form factors available mean that the NFC antenna family is suitable for multiple applications at 13.56 MHz operations. Read more...
More Product Announcements from TE ConnectivityTE Connectivity’s (TE) high frequency RF connectors, adaptors, termination and testing cable assemblies support up to 110 GHz and can provide better performance for test & measurement and other demanding applications Read more...
More Product Announcements from TE ConnectivityThe following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional.
Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber.
Additional Information
Typical Bit Error Rate: Better than 10-9
Operating distance is... Read more...
More Product Announcements from S.I. Tech, Inc.Aker has the crystals and oscillators you need for automotive, telecommunications, data storage and delivery, computer products, instrumentation, smart home, networking and more applications.
Browse our full product line
Download Catalog Read more...
More Product Announcements from Aker Technology USA CorporationA.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz that are primarily used to measure the magnetic field strength at lower frequencies. Read more...
More Product Announcements from A.H. Systems Inc.An easy solution to increasing your dynamic range is with the use of a preamplifier. We offer many different models that cover a broad frequency rage. Read more...
More Product Announcements from A.H. Systems Inc.The new 2.4 GHz Vertical Helical Antenna is a compact, rugged surface mount helical antenna designed for 2.4 GHz ISM frequency band applications such as Wi-Fi, Bluetooth, and ZigBee. Read more...
More Product Announcements from TE ConnectivityKRYTAR announces a five (5) new Directional Couplers operating in the ultra-broadband frequency range of 4 to 50 GHz (C- through Q-Bands) offering Nominal Couplings from 6 dB to 20 dB in compact packages. Read more...
More Product Announcements from KRYTAR, Inc.Compact 3D LiDAR sensor with high detection reliability and localization accuracy
The multiScan100 3D LiDAR sensor is a real multi-talent. Thanks to its high-resolution 0° scan layer, it is suitable for mapping and localization. The sensor generates a 3D point cloud that can be used to detect people and objects. It effortlessly detects fall edges and overhanging obstacles. Thi... Read more...
More Product Announcements from SICKGo from ordinary to extraordinary RF/microwave development with Prodigy™ Filter Designer. Generate instantaneous 3D FEM quality filter designs with Prodigy, the new automated filter design tool from Marki Microwave. Powered by advanced FEM modeling and machine learning techniques, Prodigy puts filter design into the customer’s hands.
The Prodigy interface gives the use... Read more...
More Product Announcements from Marki Microwave LLC