6-18 GHz Low Noise Amplifier for MIL-STD-202g Read more...
More Product Announcements from Richardson RFPDKRYTAR’s latest addition, Model 510046010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 10.0 to 46.0 GHz in a single, compact and lightweight package. Read more...
More Product Announcements from KRYTAR, Inc.The world’s smallest available CAT-M1/NB1 module measuring 11.1x11.4x1.4 mm is less than half the area of many other commercial solutions.These flexible and optimized solutions enable LTE connectivity for multiple vertical markets, including ultra-small Asset Tags, pharmaceuticals/heal
The low power solution combining fast OS boot and Fast Wi-Fi link
This is a low power consumption solution for IoT products combined with Ubiquitous AI corporation's fast OS boot solution "QuickBoot" and Murata Wi-Fi module "Type-1PJ" supporting fast Wi-Fi link specification "IEEE802.11ai". Read more...
More Product Announcements from Murata ElectronicsTDK Corporation announces the introduction of the TDK-Lambda RSEV series of EMC filters, with a voltage of 250Vac/Vdc and a choice of 6, 10, 16, 20 and 30A currents ratings. The RSEV has an integrated touch-resistant terminal block with recessed, captive screws. Hardware cannot be misplaced or dropped inside the system enclosure. The filters are suitable for general purpose use in a wide... Read more...
More Product Announcements from TDK-Lambda Americas Inc.XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Read more...
More Product Announcements from Murata ElectronicsMurata offers a variety of lead type EMI suppression filters. They can be widely used as high-performance general-purpose EMI suppression filters. Read more...
More Product Announcements from Murata ElectronicsThe unique low-power architecture used in the SN24R420-4 provides years of battery operation. Sensor data and battery status are automatically transmitted based on user-configurable conditions, simplifying application software design. The wireless sensor node can be configured over-the-air or through its serial port. Read more...
More Product Announcements from Murata ElectronicsTriad Magnetics manufactures custom RF transformers to match your specifications. Read more...
More Product Announcements from Triad Magnetics